EN
  • EN
  • DE

PCM3168ATPAPRQ1

Part No PCM3168ATPAPRQ1
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC CODEC AUDIO 24 BIT 64HTQFP / 24-Bit, 96-kHz/192-kHz, 6-In/8-Out Audio Codec with Differential Input/Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Audio
Data Interface Serial
Resolution (Bits) 24 b
Number of ADCs / DACs 6 / 8
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ 107 / 112 (Differential), 104 / 112 (Single-Ended)
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-TQFP Exposed Pad
Supplier Device Package 64-HTQFP (10x10)
Part Number Series PCM3168A
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809854-PCM3168ATPAPRQ1
Ultra Librarian 3D Model Ultra Librarian PCM3168ATPAPRQ1 CAD Model

Description

The PCM3168ATPAPRQ1 is a high-performance, automotive-qualified audio analog-to-digital (A/D) and digital-to-analog (D/A) converter designed by Texas Instruments to meet the rigorous standards of the automotive industry. This integrated circuit is part of TI's extensive audio codec family and is specifically engineered to provide superior audio quality in a wide range of in-vehicle infotainment systems.

Featuring six 24-bit delta-sigma A/D converters and eight 24-bit delta-sigma D/A converters, the PCM3168ATPAPRQ1 offers exceptional signal-to-noise ratio (SNR) and dynamic range, ensuring clear, high-fidelity audio capture and playback. The device supports sampling rates up to 192 kHz, allowing for high-resolution audio processing that can enhance the listening experience in any automotive environment.

The PCM3168ATPAPRQ1 is equipped with a flexible audio serial interface that is compatible with a variety of formats, including I2S, left-justified, and right-justified, making it a versatile choice for system designers. The device also includes an array of built-in functions, such as programmable gain amplifiers, digital filters, and zero-detect mute functions, which contribute to the simplification of system design and help reduce external component count.

Designed with automotive applications in mind, the PCM3168ATPAPRQ1 is housed in a 64-pin HTQFP (Thin Quad Flat Pack) package that ensures robustness and longevity under harsh conditions, such as temperature fluctuations and vibrations commonly encountered in vehicles. The device also meets the AEC-Q100 Grade 1 standard, certifying its reliability and performance within the automotive temperature range of -40°C to +85°C.

With its combination of high-quality audio performance, flexible interfacing options, and automotive-grade reliability, the PCM3168ATPAPRQ1 from Texas Instruments stands out as an ideal solution for advanced automotive audio systems, including car radios, navigation systems, and telematics solutions. Its integration into a vehicle's infotainment system guarantees an enriched acoustic experience for drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Cirrus Logic Inc.
Low Power, Stereo CODEC with Headphone Amp
Lowest to $4.3096
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322
Cirrus Logic Inc.
IC CODEC STEREO PORTABLE 32QFN
Need more? Email Us
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
Layout and Grounding Guidelines for TLV320AIC2x | IC CODEC 16BIT DUAL PROG 48-TQFP
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4750 $58.4250
7+ $15.9795 $111.8565
10+ $15.4802 $154.8020
14+ $14.9808 $209.7312
18+ $14.4815 $260.6670
24+ $12.9834 $311.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,364 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess