Product Overview: PCM3793RHBT from Texas Instruments
The PCM3793RHBT is a high-performance audio codec from Texas Instruments, designed for use in a wide range of audio applications. This integrated circuit (IC) combines flexibility with functionality, making it an ideal choice for designers looking to enhance the audio capabilities of their products.
Key Features
- High-Quality Audio: The PCM3793RHBT supports 24-bit resolution and a sampling rate up to 192 kHz, ensuring high-fidelity audio playback and recording.
- Low Power Consumption: With advanced power management features, the device operates efficiently, making it suitable for battery-powered applications.
- Flexible Input/Output Options: Multiple analog inputs and outputs, as well as a digital audio interface, provide versatility in connecting various audio sources and sinks.
- Programmable Functions: The device includes programmable gain amplifiers and mixers, allowing for customized audio signal routing and manipulation.
Applications
The PCM3793RHBT is well-suited for a variety of applications, including:
- Portable Audio Devices
- Automotive Audio Systems
- Professional Audio Equipment
- Home Theater and Entertainment Systems
- Smart Speakers and Voice-Controlled Devices
Technical Specifications
Parameter
Value
Resolution
24-bit
Sampling Rate
Up to 192 kHz
Power Supply Voltage
3.3V
Operating Temperature
-40°C to +85°C
Package
32-QFN
The PCM3793RHBT is available in a compact 32-QFN package, which is ideal for space-constrained environments. With its robust feature set and high-quality audio performance, Texas Instruments' PCM3793RHBT stands out as a superior choice for audio codec requirements in both consumer and professional audio markets.