EN
  • EN
  • DE
  • IT

PCM4202DBTG4

Part No PCM4202DBTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT 216KHZ SAMP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 216k
Data Interface DSP, PCM
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 1.65 V to 3.6 V, 5V
Temperature Range - Operating -10°C to 70°C
Case / Package 28-SSOP
Win Source Part Number 1087048-PCM4202DBTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM4202DBTG4 CAD Model

Description

PCM4202DBTG4 Audio A/D Converter by Texas Instruments

The PCM4202DBTG4 is a high-performance, single-chip audio analog-to-digital converter (ADC) from the renowned electronics manufacturer, Texas Instruments. This device is designed to cater to the needs of professional audio recording and broadcast studio equipment, offering an exceptional dynamic range and detailed sound quality.

At the heart of the PCM4202DBTG4 lies a 24-bit delta-sigma modulator with advanced multi-bit architecture, which provides a wide dynamic range while maintaining low distortion and noise levels. This ADC is capable of handling sampling rates ranging from 16kHz to 216kHz, making it highly versatile and suitable for various high-definition audio applications.

One of the key features of the PCM4202DBTG4 is its differential analog inputs, which significantly reduce common-mode noise and enhance the signal integrity for critical audio applications. Additionally, it comes with a variety of user-selectable functions such as soft mute, phase invert, and digital attenuation, which can be controlled via a simple SPI or I2C compatible serial control port, adding to the flexibility and ease of integration into existing systems.

The device also supports the Direct Stream Digital (DSD) output format, which is a trademark of professional digital audio systems, providing a direct pathway to DSD recording systems. The PCM4202DBTG4's high tolerance to clock jitter further ensures the purity of the audio signal, preserving the integrity of the original recording.

Housed in a compact 48-TQFP (DBT) package, the PCM4202DBTG4 is designed for space-constrained applications without compromising on performance. Texas Instruments' commitment to quality means that this ADC is built to offer reliable and consistent performance, making it a preferred choice for audio professionals seeking top-tier conversion capabilities.

In summary, the PCM4202DBTG4 from Texas Instruments is an advanced audio ADC that combines high-resolution audio conversion with a host of features for professional audio recording and broadcasting. Its robust design and flexible functionality make it an excellent choice for anyone looking to capture audio with the highest fidelity.

You May Also Be Interested in

Texas Instruments
IC MULTI 12BIT TO DGTL 12WSON
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $43.6992
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
LC MOS ANALOG I/O PORT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9230 $59.0760
25+ $4.6114 $115.2850
38+ $4.4556 $169.3128
55+ $4.1440 $227.9200
71+ $3.9883 $283.1693
88+ $3.8325 $337.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,170 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess