EN
  • EN
  • DE
  • IT

PCM4204PAPT

Part No PCM4204PAPT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC AUDIO 24BIT 4CH 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type ADC, Audio
Resolution (Bits) 24 b
Sampling Rate 216k
Data Interface I2S
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 3 V to 3.6 V, 5V
Temperature Range - Operating -10°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 026590-PCM4204PAPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCM4204PAPT CAD Model

Description

The PCM4204PAPT is a high-performance, professional-grade audio analog-to-digital converter (ADC) from Texas Instruments, a renowned manufacturer of semiconductors and integrated circuits.

  • Dynamic range: 118 dB
  • THD+N: -106 dB
  • Sampling frequency range: 10 kHz to 216 kHz
  • Channels: 4-channel design
  • Programmable gain amplifier:
  • High-pass filter: to eliminate DC offset and low-frequency noise
  • Interface: standard audio serial interface
  • Formats: I2S and TDM
  • Package: compact HTQFP package
  • Power consumption: supply voltage of 5V for analog and 3.3V for digital
  • Power-down and reset functions:

You May Also Be Interested in

Texas Instruments
IC DAC SEISMIC MON 24BIT 24TSSOP
Lowest to $72.1997
Asahi Kasei Microsystems
IC INTERFACE AUDIO SMD
Lowest to $7.3050
STMicroelectronics
LINEAR IC'S
Lowest to $10.9133
Maxim Integrated
INTEL IMVP4 DUAL-PHASE PWM CONTR
Need more? Email Us
Cirrus Logic Inc.
DELTA SIGMA MODULATOR
Lowest to $223.2339
Harris Corporation
4-BIT EXPANDABLE CURRENT-SWITCH
Lowest to $209.0910
Maxim Integrated
INTEGRATED CIRCUIT
Lowest to $6.5806
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 192K 10TSSOP
Need more? Email Us
Texas Instruments
IC IND TO DGT CONV 12BIT 16DSBGA
Lowest to $2.3382

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5266 $58.1064
9+ $13.6072 $122.4648
13+ $13.1476 $170.9188
19+ $12.2282 $232.3358
24+ $11.7684 $282.4416
30+ $11.3088 $339.2640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess