EN
  • EN
  • DE
  • IT

PCM9211PT

Part No PCM9211PT
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 216-kHz Digital Audio Interface Transceiver (DIX) with Stereo ADC and Routing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Audio Transceiver
Applications Consumer Audio, Musical Instruments
Number of Channels 2
Interface I2C, I2S, SPI
Operating Supply Voltage 2.9 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications 7kHz ~ 216kHz
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 1236502-PCM9211PT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM9211
Introduction Date April 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM9211PT CAD Model

Description

The PCM9211PT from Texas Instruments is a highly integrated digital audio interface receiver and transmitter. It is designed to provide a comprehensive solution for professional and consumer audio applications, offering a flexible array of features to handle a wide range of digital audio signals.

Key Features

  • Advanced Audio Data Handling: The PCM9211PT is capable of processing audio data at 24-bit resolution and supports sample rates up to 216 kHz, ensuring high-fidelity audio capture and playback.
  • Integrated Digital Audio Interface: It includes a digital audio interface receiver (DIR) and transmitter that support AES3, S/PDIF, IEC60958, EIAJ CP1201, and IEC61937 formats, making it versatile for various digital audio protocols.
  • On-chip Audio Processing: The device features an on-chip digital audio processor that can perform tasks such as sample rate conversion, audio format translation, and jitter reduction, enhancing audio performance and flexibility.
  • Multiple Input/Output Options: PCM9211PT offers a range of I/O options including optical, coaxial, and UART interfaces, allowing for easy integration into different system designs.
  • Programmable Functionality: Users can program the PCM9211PT through an I2C or SPI interface, enabling customization for specific application requirements.

Applications

Due to its versatility and high-quality audio processing capabilities, the PCM9211PT is suitable for a variety of applications, such as:

  • Audio/Video Receivers
  • Professional Audio Recording and Mixing Consoles
  • Home Theater Systems
  • Digital Audio Workstations
  • Automotive Audio Systems

Technical Specifications

The PCM9211PT operates over a temperature range of -40°C to 85°C and comes in a 48-pin LQFP package. It requires a 3.3V power supply for digital circuits and can also operate at 5V for analog circuits, providing design flexibility.

With its robust feature set and integration capabilities, the PCM9211PT stands out as a comprehensive solution for digital audio interfacing, ensuring excellent audio quality and system reliability for manufacturers and audio professionals.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC AUDIO SIGNAL PROCESSOR 30SDMP
Lowest to $5.3280
ON Semiconductor
IC COMPANDOR 20TSSOP
Lowest to $16.3213
ON Semiconductor
COMPANDOR / Audio Channel
Lowest to $9.6525
ON Semiconductor
IC COMPANDOR 16SOIC
Lowest to $0.7570
Nisshinbo Micro Devices Inc.
IC AUDIO SWITCH 2-IN/1-OUT 8SSOP
Lowest to $4.9147
Texas Instruments
IC V-B AUDIO PROCESSOR 32-QFP
Lowest to $3.5902
SANYO Semiconductor (U.S.A) Corporation
2-CH CLASS AB AUDIO POWER IC / Audio Channel
Need more? Email Us
STMicroelectronics
IC AUDIO TONE PROCESSOR 28SO
Lowest to $3.8731
Analog Devices Inc.
IC BALANCE/VOL CTRL DGITL 24SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,327 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess