Product Overview: Texas Instruments PGA204BU/1K
The PGA204BU/1K is a precision programmable gain amplifier (PGA) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance integrated circuit is tailored for a vast array of applications requiring precise signal amplification, such as data acquisition systems, medical instrumentation, and industrial process control.
Key Features
- Programmable Gain: The PGA204BU/1K offers a selectable gain range that can be programmed for different amplification levels, allowing users to adjust the gain to suit specific application requirements.
- High Precision: With its low offset voltage and drift, this PGA ensures excellent accuracy and stability, making it ideal for precision measurement tasks.
- Low Noise: The device boasts a low noise performance, which is critical for applications involving small signal amplification.
- Supply Range: The PGA204BU/1K operates on a wide supply range, accommodating various power supply configurations and ensuring compatibility with both single and dual supply operations.
- Output Swing: The PGA features an output swing close to the rails, maximizing the dynamic range available in the system.
- Package: It comes in a universally accepted DIP-14 package, making it easy to integrate into a wide range of electronic assemblies.
Applications
The versatility of the PGA204BU/1K makes it suitable for numerous applications, including:
- Test and Measurement Equipment
- Medical Diagnostic Instruments
- Industrial Monitoring and Control Systems
- Data Acquisition Systems
- Analog Signal Conditioning
Technical Specifications
Some of the technical specifications of the PGA204BU/1K include:
- Gain Set with External Resistors
- Low Offset Voltage: 50 µV (Typical)
- Low Noise: 9 nV/√Hz at f = 1 kHz
- Wide Supply Range: ±2.25V to ±18V
- Extended Industrial Temperature Range: -40°C to +85°C
Overall, the PGA204BU/1K from Texas Instruments is a robust and reliable solution for precision amplification needs, offering flexibility, accuracy, and ease of use for engineers and designers in a variety of fields.