EN
  • EN
  • DE

PGA900ARHHR

Part No PGA900ARHHR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PROG SENSOR SGNL COND 36VQFN / PGA900 Programmable Resistive Sensing Conditioner with Digital and Analog Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Signal Conditioner
Input Type Analog, Digital
Output Type Analog, Digital
Current - Supply 2.6mA
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806632-PGA900ARHHR
Ultra Librarian 3D Model Ultra Librarian PGA900ARHHR CAD Model

Description

The PGA900ARHHR is a state-of-the-art precision analog front-end device designed by Texas Instruments, tailored for sensor signal conditioning in a wide array of industrial and instrumentation applications. This versatile component is an ideal choice for engineers looking to achieve high-precision measurements in their systems.

Key Features

  • Highly Configurable: The PGA900ARHHR offers a programmable gain amplifier (PGA) for a customizable gain setting, ensuring optimal signal amplification for a variety of sensors.
  • Integrated 24-bit ADC: Featuring an onboard 24-bit analog-to-digital converter (ADC), the device delivers high-resolution data conversion, enabling precise and accurate sensor readings.
  • Temperature Sensor: An integrated temperature sensor allows for temperature compensation and monitoring, enhancing the reliability and accuracy of the system under varying environmental conditions.
  • Flexible Interface Options: With both SPI and UART communication interfaces, the PGA900ARHHR provides flexibility in connectivity, making it easy to integrate into existing digital systems.
  • Low Power Consumption: Designed for energy-efficient operation, the device is suitable for battery-powered applications where power conservation is critical.

Applications

The PGA900ARHHR is highly versatile and can be used in a multitude of applications, including:

  • Pressure sensing
  • Temperature control systems
  • Process control
  • Medical instrumentation
  • Industrial automation
  • IoT devices

Robust Design

Encased in a VQFN-32 package, the PGA900ARHHR is designed for robustness and reliability. It operates over a wide temperature range, making it suitable for harsh industrial environments. The device's small form factor also allows for its use in space-constrained applications.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, application notes, and development tools. This ensures a smooth integration of the PGA900ARHHR into your design, with resources to help you maximize its potential.

You May Also Be Interested in

ScioSense
Sensor Interface Ultrasonic flow converter with CPU in QFN40
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC TXRX OCTAL DIGITAL INP TSSOP
Lowest to $8.7314
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2925 $50.3400
20+ $5.1631 $103.2620
30+ $5.0018 $150.0540
42+ $4.8404 $203.2968
54+ $4.6791 $252.6714
72+ $4.1950 $302.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess