EN
  • EN
  • DE

PLL1705

Part No PLL1705
Manufacturer Texas Instruments
Description 3.3-V DUAL PLL MULTICLOCK GENERATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1238692-PLL1705
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLL1705 CAD Model

Description

The PLL1705 is a high-performance, low-power phase-locked loop (PLL) circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This advanced PLL integrated circuit is specifically engineered to meet the demanding needs of precision clock generation and frequency synthesis in a wide array of electronic applications.

Key Features

  • Dual PLL Design: The PLL1705 incorporates two independent PLLs in a single chip, providing versatile options for clock management in complex systems.
  • Low Jitter Performance: It delivers exceptionally low jitter and phase noise, which is critical for high-speed digital signal processing and communication systems.
  • Wide Frequency Range: The device supports a broad range of output frequencies, making it suitable for various applications from audio to high-frequency data converters.
  • Programmable Output: Users can program the output frequency through an integrated serial interface, offering flexibility for specific system requirements.
  • Power Efficiency: Designed with power-saving in mind, the PLL1705 operates with low power consumption, enhancing battery life in portable devices.

Applications

The PLL1705's versatility makes it an ideal choice for a multitude of applications, including:

  • High-definition video and audio equipment
  • Data communication and telecommunication infrastructure
  • Wireless base stations and networking equipment
  • Digital signal processors (DSPs)
  • Test and measurement systems

Technical Specifications

Some of the technical specifications of the PLL1705 include:

  • Supply Voltage: 3.3V ± 0.3V
  • Operating Temperature Range: -40°C to 85°C
  • Output Frequency Range: Up to 200 MHz
  • Packaging: Available in a compact TSSOP package

With its high performance and flexibility, the PLL1705 from Texas Instruments is a top choice for designers looking to implement a reliable clock solution in their digital systems. For more detailed information, technical documentation, and support resources, please visit the Texas Instruments website or contact their customer support team.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess