EN
  • EN
  • DE

LT1121CS8-5#TRPBF

Part No LT1121CS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 140113-LT1121CS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1121CS8-5#TRPBF CAD Model

Description

Product Overview: LT1121CS8-5#TRPBF

The LT1121CS8-5#TRPBF is a high-performance, low dropout voltage regulator designed by Linear Technology, now part of Analog Devices, tailored for applications demanding efficient power management. This regulator offers a fixed output voltage of 5V, making it a reliable choice for systems that require a stable 5V supply.

Key Features

  • Low Dropout Voltage: The LT1121 series boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial for battery-powered devices where maximizing the use of available power is critical.
  • High Output Current: Capable of delivering up to 150mA of continuous output current, this regulator can power a wide range of components, from simple sensors to more demanding integrated circuits.
  • Stable with Low ESR Capacitors: The LT1121CS8-5#TRPBF is designed to be stable with output capacitors that have a low equivalent series resistance (ESR), which is common in modern ceramic capacitors. This makes it suitable for applications that require compact and reliable power supply solutions.
  • Overcurrent and Overtemperature Protection: The device includes built-in protection features that safeguard it against conditions that could potentially cause damage, such as overcurrent and excessive temperature.
  • Low Quiescent Current: With a low quiescent current, this voltage regulator minimizes the drain on the power source when the load is light or in standby mode, extending battery life in portable applications.

Applications

The LT1121CS8-5#TRPBF is versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Battery-powered equipment
  • Microprocessor supply
  • Power management for peripherals and add-on cards

Package and Quality

Encased in an 8-lead SOIC package, the LT1121CS8-5#TRPBF is compact and suitable for space-constrained applications. The product is also available in tape and reel packaging, designated by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production. Linear Technology's commitment to high-quality manufacturing ensures that this voltage regulator meets stringent industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5304 $55.3040
23+ $4.5378 $104.3694
35+ $4.3960 $153.8600
48+ $4.2542 $204.2016
61+ $4.1124 $250.8564
82+ $3.6870 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,194 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess