The PT4143C is an innovative power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide range of applications requiring efficient power conversion and management. This advanced module is part of Texas Instruments' extensive portfolio of power management solutions and stands out for its reliability, versatility, and performance.
Key Features
- High Efficiency: The PT4143C is engineered to provide high-efficiency power conversion, which can significantly reduce energy consumption and heat generation within electronic systems.
- Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing designers to minimize the footprint of their power supply circuitry.
- Wide Input Voltage Range: This IC supports a broad input voltage range, accommodating various power sources and enabling its use in a diverse set of applications.
- Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their system, providing flexibility and precision in power delivery.
- Thermal Protection: The PT4143C incorporates thermal protection features to safeguard the IC from overheating, ensuring long-term stability and reliability.
- Low Quiescent Current: It offers low standby power consumption, which is crucial for battery-powered devices where extending battery life is of paramount importance.
Applications
The PT4143C is suitable for a variety of applications, including but not limited to:
- Portable and battery-powered devices
- Embedded systems
- Telecommunications equipment
- Networking hardware
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
Specified Range (e.g., 2.7V to 5.5V) |
| Output Voltage Range |
Adjustable Range (e.g., 1.5V to 3.6V) |
| Efficiency |
High Efficiency Rating (e.g., up to 95%) |
| Package Type |
Surface-Mount or Through-Hole (as per model) |
| Protection Features |
Over-temperature, Over-current, etc. |
For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team.