EN
  • EN
  • DE

PT6941A

Part No PT6941A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6940
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 3.3V
Voltage - Output 2 2.5V
Current - Output (Max) 6A, 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92%
Mounting Type Through Hole, Horizontal
Package / Case 27-SIP Module, Horizontal
Size / Dimension 3.00" L x 1.19" W x 0.50" H (76.2mm x 30.2mm x 12.7mm)
Base Product Number PT6941
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657724-PT6941A
Ultra Librarian 3D Model Ultra Librarian PT6941A CAD Model

Description

Product Overview: PT6941A

The PT6941A is a high-performance power module from Texas Instruments, renowned for its efficient and reliable power solutions across various applications. This power module is part of the PT6900 series, which is designed to offer a compact, integrated approach to power conversion for space-constrained environments.

Key Features

  • Input Voltage Range: The PT6941A operates with an input voltage range that accommodates standard industry requirements, making it a versatile choice for different power systems.
  • Adjustable Output Voltage: This module provides an adjustable output voltage feature, allowing users to fine-tune the voltage to meet specific application needs.
  • High Efficiency: With Texas Instruments' expertise in power management, the PT6941A boasts high efficiency, which is crucial for reducing heat dissipation and improving system reliability.
  • Thermal Management: The power module is designed with thermal management in mind, ensuring that it operates within safe temperature ranges under various load conditions.
  • Integrated Features: The PT6941A includes integrated features such as over-current protection, over-temperature protection, and under-voltage lockout, which contribute to the overall safety and durability of the power system.

Applications

The PT6941A is suitable for a wide array of applications, particularly where space is at a premium and power efficiency is a must. Its typical applications include:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Computing infrastructure

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The PT6941A is built with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. Its robust design and manufacturing process mean that customers can depend on this power module to perform consistently over time.

For detailed specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with the PT6941A power module.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess