EN
  • EN
  • DE

BTA12-800BRG

Part No BTA12-800BRG
Manufacturer STMicroelectronics
Catalog Triacs
Description TRIAC 800V 12A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Triac Type Standard
Voltage - Off State 800V
Current - On State (It (RMS)) (Max) 12A
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Non Rep. Surge 50, 60Hz (Itsm) 120A, 126A
Current - Gate Trigger (Igt) (Max) 50mA
Current - Hold (Ih) (Max) 50mA
Configuration Single
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 201483-BTA12-800BRG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA12-800BRG CAD Model

Description

The BTA12-800BRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This robust electronic component is designed to control AC power in a variety of applications, offering efficient and reliable operation. It is particularly suitable for use in motor control circuits, lighting systems, and heating applications due to its exceptional ability to handle large current loads and its high voltage capabilities.

Key Features

  • Current Rating: The BTA12-800BRG can handle currents up to 12A, making it suitable for controlling devices with high power demands.
  • Repetitive Peak Off-State Voltage: With an 800V rating, this triac can be utilized in circuits with high peak voltages, providing ample headroom for voltage spikes and surges that may occur in industrial environments.
  • Gate Trigger Voltage: A sensitive gate trigger voltage ensures that the triac can be activated with minimal power, making it compatible with logic-level devices and microcontroller outputs.
  • Snubberless Technology: The BTA12-800BRG incorporates STMicroelectronics' proprietary snubberless technology, which enhances performance by reducing the need for additional external components to manage commutation.
  • Thermal Resistance: Its low thermal resistance allows for efficient heat dissipation, ensuring stable operation and a longer lifespan for the component.
  • Package: Housed in a robust and compact insulated TO-220AB package, the BTA12-800BRG is designed for easy mounting and integration into a wide range of electronic systems.

Applications

The versatility of the BTA12-800BRG makes it ideal for numerous applications, including:

  • AC motor speed control
  • Domestic lighting dimmers
  • Electric heater temperature regulation
  • Small home appliances
  • Industrial process control systems

STMicroelectronics' commitment to quality ensures that the BTA12-800BRG triac meets the highest standards of performance and reliability. Whether you're designing a new system or upgrading an existing one, the BTA12-800BRG offers a perfect blend of power handling, voltage capability, and ease of use.

You May Also Be Interested in

Renesas Electronics America
Triac Medium Power Use / TRIAC 600V 200A 3-Pin(3+Tab) TO-220
Need more? Email Us
Mitsubishi
Lowest to $0.5791
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
TRIAC 600V 0.8A(RMS) 8A 4-Pin(3+Tab) UPAK T/R
Lowest to $2.3747
Renesas Electronics America
Triac Medium Power Use / TRIAC 700V 120A 3-Pin(3+Tab) TO-220FN Tube
Lowest to $1.0095
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Lowest to $0.4204
Mitsubishi
Thyristor, TRIAC, 400V Forward Blocking Voltage, 5970A RMS Current
Need more? Email Us
Renesas Electronics America
TRIAC SENS GATE 600V 0.8A TO92-3
Need more? Email Us
Renesas Electronics America
TRIAC 600V 12A
Lowest to $9.2931

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9069 $54.4140
135+ $0.7441 $100.4535
210+ $0.7209 $151.3890
290+ $0.6976 $202.3040
375+ $0.6744 $252.9000
500+ $0.6046 $302.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,845 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess