EN
  • EN
  • DE

PTH08T210WAZ

Part No PTH08T210WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.7-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH08T210W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5.5V
Voltage - Input (Max) 14V
Voltage - Output 1 0.7 ~ 3.6V
Current - Output (Max) 25A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93%
Mounting Type Surface Mount
Package / Case 14-SMD Module
Size / Dimension 1.37" L x 0.62" W x 0.37" H (34.8mm x 15.8mm x 9.4mm)
Base Product Number PTH08
Standard Package 35 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657916-PTH08T210WAZ
Ultra Librarian 3D Model Ultra Librarian PTH08T210WAZ CAD Model

Description

Introducing the PTH08T210WAZ from Texas Instruments

The PTH08T210WAZ is a state-of-the-art power module designed by Texas Instruments, a leader in semiconductor solutions. This innovative product is a testament to TI's commitment to providing high-performance, reliable power management devices for a wide range of applications.

Key Features

  • High Efficiency: The PTH08T210WAZ boasts an impressive efficiency that minimizes power loss and heat dissipation, making it an ideal solution for energy-sensitive applications.
  • Adjustable Output Voltage: This module offers an adjustable output voltage range from 0.69V to 5.5V, providing design flexibility to meet the needs of various circuits and systems.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 14V, the PTH08T210WAZ can accommodate a variety of power sources, ensuring compatibility with different design specifications.
  • High Output Current: Capable of delivering up to 10A of continuous output current, this power module can power even the most demanding electronic components.
  • Thermal Performance: The module is designed with an integrated heat sink that provides excellent thermal performance, ensuring the device operates within its specified temperature range even under full load conditions.
  • Small Footprint: The compact form factor of the PTH08T210WAZ makes it an excellent choice for space-constrained applications without compromising on power or performance.

Applications

The versatility of the PTH08T210WAZ allows it to be used in a broad array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Computing platforms
  • High-density power systems

Reliability and Support

As with all Texas Instruments products, the PTH08T210WAZ is built to the highest quality standards, ensuring reliability and longevity for your project. TI also offers comprehensive technical support and design resources to help integrate this power module into your designs seamlessly.

Whether you're developing a new product or upgrading an existing system, the PTH08T210WAZ from Texas Instruments provides the performance, efficiency, and flexibility required to meet the challenges of modern electronics.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-3.6V 10W
Lowest to $16.3451
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9521 $83.9042
3+ $34.4223 $103.2669
5+ $33.3466 $166.7330
7+ $32.2709 $225.8963
9+ $31.1952 $280.7568
11+ $27.9681 $307.6491
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess