The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

PTH12020WAZT

Part No PTH12020WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP 12VIN 18A ADJ 10SMD
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $26.8377 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$39.1090
$78.218
4+
$32.0900
$128.360
5+
$31.0870
$155.435
7+
$30.0840
$210.588
9+
$29.0810
$261.729
12+
$26.0730
$312.876
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PTH12020
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 1.2 ~ 5.5 V
Current - Output (Max) 18A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 10-SMD Module
Size / Dimension 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Power (Watts) - Max 99W
Win Source Part Number 134801-PTH12020WAZT
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited

Description

The Product PTH12020WAZT is a high-performance, 12A rated, non-isolated power module developed by Texas Instruments, a renowned global semiconductor design and manufacturing company. This power module is part of Texas Instruments' PTH series, which is known for its high efficiency and excellent thermal performance. The PTH12020WAZT is a cutting-edge power module that offers a wide input voltage range, from 8V to 14V, making it suitable for a variety of applications. It also features an adjustable output voltage from 0.8V to 5.5V, providing flexibility for different system requirements. This product is capable of delivering up to 12A of output current, which is enough to power most high-performance digital systems. One of the key features of this power module is its high efficiency, which can reach up to 95%. This high efficiency not only reduces energy consumption but also minimizes heat generation, contributing to the overall reliability and longevity of the system. The PTH12020WAZT also boasts excellent thermal performance, thanks to its innovative package design that enhances thermal dissipation. Another major advantage of the PTH12020WAZT is its ease of use. This power module requires minimal external components, simplifying the design and reducing the overall system cost. It also features industry-standard pin configurations, making it easy to integrate into existing designs. The PTH12020WAZT is equipped with several protection features to ensure system safety. These include over-temperature protection, output over-current protection, and input under-voltage lockout. These features protect the module and the system it powers from potential damage caused by abnormal conditions. In terms of applications, the PTH12020WAZT is ideal for powering high-performance digital systems, such as microprocessors, DSPs, and FPGAs. It can also be used in telecommunication equipment, test equipment, and other systems that require a high-efficiency, high-current power supply. In conclusion, the PTH12020WAZT from Texas Instruments is a high-performance, non-isolated power module that offers high efficiency, excellent thermal performance, and ease of use. Its wide input and output voltage range, high output current capacity, and multiple protection features make it a reliable and versatile solution for a variety of applications.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.