EN
  • EN
  • DE

PTLV9101IDBVR

Part No PTLV9101IDBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single 1MHz, 16-V rail-to-rail input/output, low-offset voltage, low-power op amp 5-SOT-23 -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Height 1.45 mm
Length 2.9 mm
Number of Pins 5
Thickness 1.2 mm
Width 1.6 mm
Win Source Part Number 1024882-PTLV9101IDBVR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLV9101IDBVR CAD Model

Description

Product Overview: PTLV9101IDBVR from Texas Instruments

The PTLV9101IDBVR is a high-performance, low-voltage operational amplifier (op-amp) designed by Texas Instruments, tailored for battery-powered and portable applications. This op-amp is known for its low-power consumption and stable operation, making it an ideal choice for engineers looking to optimize their designs for energy efficiency without compromising on performance.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range from 1.8V to 5.5V, which allows for flexibility in various power environments and is suitable for battery-operated devices.
  • Low Quiescent Current: It features a low quiescent current of 17µA (typical), contributing to extended battery life in portable applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1MHz, this op-amp can handle a wide range of frequencies, making it versatile for numerous signal processing tasks.
  • Rail-to-Rail Output: The PTLV9101IDBVR provides a rail-to-rail output swing, which maximizes the dynamic range within the given supply voltage.
  • Robust Design: The device features an input common-mode voltage range that includes ground, which is essential for single-supply operations and simplifies its integration into various circuits.
  • Small Package: Housed in a SOT-23-5 package, the PTLV9101IDBVR is compact and suitable for space-constrained applications.

Applications

The PTLV9101IDBVR is optimized for a variety of applications where power efficiency is critical. It is commonly used in:

  • Portable and battery-powered devices
  • Sensor amplification and signal conditioning
  • Active filtering
  • Medical devices
  • Consumer electronics
  • Power supply control

Conclusion

Overall, the PTLV9101IDBVR from Texas Instruments stands out for its low-power operation, high-frequency performance, and compact size. It is a reliable choice for designers looking to enhance the efficiency and longevity of their portable and battery-powered applications. Its robust feature set ensures that it can be deployed in a wide range of electronic circuits, maintaining high performance while minimizing power consumption.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Rochester Electronics
IC VOLTAGE FEEDBACK 1 CIRC 8MSOP
Lowest to $4.7317
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6774 $50.8050
180+ $0.5559 $100.0620
280+ $0.5385 $150.7800
385+ $0.5211 $200.6235
500+ $0.5038 $251.9000
665+ $0.4516 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203,500 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess