EN
  • EN
  • DE

REF200AU/2K5E4

Part No REF200AU/2K5E4
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description DUAL, 100-A CURRENT SOURCE & SIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Current Mirror, Current Sink/Source
Accuracy ±0.25%
Voltage - Input 2.5V ~ 40V
Current - Output 100µA
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF200
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659620-REF200AU/2K5E4
Ultra Librarian 3D Model Ultra Librarian REF200AU/2K5E4 CAD Model

Description

The REF200AU/2K5E4 is a high-precision, dual-function IC from Texas Instruments, renowned for its exceptional performance and versatility in various applications. This innovative component integrates two 100µA current sources and a 20µA current sink, making it an ideal choice for a wide range of electronic circuits, including analog computing functions, instrumentation, and current-mode signal processing.

Key Features

  • High Accuracy: The REF200AU/2K5E4 offers a high level of precision with its current sources, ensuring stable and reliable operation in critical applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this device maintains consistent performance across a broad temperature range, making it suitable for temperature-sensitive applications.
  • Dual Current Sources: The integration of two independent 100µA current sources provides flexibility in design, allowing for various configurations to meet specific circuit requirements.
  • Current Sink: A 20µA current sink feature expands the functionality of the device, enabling more complex circuit designs and applications.
  • Wide Supply Voltage Range: The REF200AU/2K5E4 operates over a wide supply voltage range, accommodating various power supply conditions and enhancing its adaptability.
  • Low Supply Current: The device is designed for low power consumption, which is essential for battery-powered and energy-efficient systems.

Applications

The versatility of the REF200AU/2K5E4 makes it suitable for a plethora of applications, including:

  • Data acquisition systems
  • Analog-to-digital converters (ADCs)
  • Battery-operated equipment
  • Loop-powered systems
  • Portable instrumentation
  • Process control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The REF200AU/2K5E4 is manufactured with this commitment in mind, ensuring reliability and performance that professionals and hobbyists alike can trust for their advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Skyworks Solutions Inc.
IC CURRENT LIMITED SWITCH 16-DFN
Lowest to $1.5131
ON Semiconductor
IC ELECTRONIC FUSE 3% 32LQFN / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Lowest to $1.1137
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $523.9098 $523.9098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess