EN
  • EN
  • DE

REF3120AQDBZRQ1

Part No REF3120AQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3  /  Series Voltage Reference IC Fixed 2.048V V ±0.2% 10 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 27µVp-p
Noise - 10Hz to 10kHz 39µVrms
Voltage - Input 2.098V ~ 5.5V
Current - Supply 135µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number REF3120
Other Names TEXTISREF3120AQDBZRQ1,2156-REF3120AQDBZRQ1,-296-46907-1,296-46907-6,REF3120AQDBZRQ1,296-46907-2,296-46907-1
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250879-REF3120AQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian REF3120AQDBZRQ1 CAD Model

Description

The REF3120AQDBZRQ1 is a precision, low-power, low-dropout voltage reference from Texas Instruments designed for use in automotive and industrial applications. This high-performance component is part of TI's extensive range of voltage references that offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features

  • High Accuracy: The REF3120AQDBZRQ1 boasts an impressive initial accuracy of 0.2%, ensuring precise performance for critical applications.
  • Low Temperature Drift: With a temperature drift of just 50 ppm/°C, this voltage reference maintains a consistent output across a wide range of temperatures, making it ideal for harsh environments.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which enhances its efficiency and allows it to function effectively in systems with a limited power budget.
  • Stable with Capacitive Loads: It is designed to be stable without an external capacitor, yet it can drive capacitive loads of up to 10 μF, providing flexibility in design and application.
  • Automotive Qualified: Being AEC-Q100 qualified, the REF3120AQDBZRQ1 meets the stringent requirements of the automotive industry, ensuring reliability and performance under extreme conditions.

Applications

The REF3120AQDBZRQ1 is well-suited for a variety of applications, including:

  • Automotive systems
  • Powertrain controls
  • ADAS (Advanced Driver Assistance Systems)
  • Industrial instrumentation
  • Precision data acquisition systems

Package and Availability

This voltage reference is available in a small SOT-23 package, making it suitable for space-constrained applications. The REF3120AQDBZRQ1 is also characterized for operation from -40°C to +125°C, which covers the full automotive temperature range.

Conclusion

With its combination of high accuracy, low temperature drift, and robust operation in challenging environments, the REF3120AQDBZRQ1 from Texas Instruments stands out as a reliable choice for designers looking to enhance the performance and stability of their automotive or industrial systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.4401
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4699 $51.8679
50+ $2.0266 $101.3300
77+ $1.9633 $151.1741
106+ $1.9000 $201.4000
137+ $1.8366 $251.6142
183+ $1.6466 $301.3278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess