EN
  • EN
  • DE
  • IT

REF5020AIDGKR

Part No REF5020AIDGKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 2.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1091834-REF5020AIDGKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5020AIDGKR CAD Model

Description

The REF5020AIDGKR is a high-precision voltage reference from Texas Instruments, designed to ensure stability and accuracy for high-end industrial applications. This device is part of the REF50xx family, which is known for its low noise, low drift, and low power consumption, making it an ideal choice for precision measurement systems.

Key Features

  • High Accuracy: The REF5020AIDGKR offers an impressive initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Drift: With a temperature drift coefficient of merely 8ppm/°C, this voltage reference maintains its accuracy across a wide temperature range, enhancing the reliability of the system it is used in.
  • Low Noise: It exhibits an exceptionally low noise performance of 3.9μVpp/V, which is critical for applications that demand a clean and stable reference voltage.
  • Long-Term Stability: The REF5020AIDGKR is designed to offer excellent long-term stability, minimizing drift over time and ensuring consistent performance throughout the lifespan of the product.
  • Wide Supply Range: It operates over a broad supply voltage range from 8V to 18V, providing versatile integration options for various circuit designs.

Applications

The REF5020AIDGKR is well-suited for a variety of demanding applications that require high precision and stability. Some of these applications include:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical equipment
  • Test and measurement equipment

Package and Availability

The device comes in an 8-pin MSOP (Micro Small Outline Package) that is compact and suitable for space-constrained applications. The REF5020AIDGKR is available for ordering through Texas Instruments' official website or authorized distributors, ensuring easy access for engineers and procurement professionals.

Quality and Support

As with all Texas Instruments products, the REF5020AIDGKR is manufactured to high standards, ensuring both quality and performance. Technical support and extensive documentation are available to assist with integration and troubleshooting, making this voltage reference a reliable choice for engineers seeking precision without compromise.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638
Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $12.2046

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6491 $60.4383
30+ $3.8147 $114.4410
46+ $3.6954 $169.9884
63+ $3.5763 $225.3069
81+ $3.4571 $280.0251
109+ $3.0995 $337.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,160 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess