EN
  • EN
  • DE
  • IT

REF5020AQDRQ1

Part No REF5020AQDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 2.7 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091836-REF5020AQDRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5020AQDRQ1 CAD Model

Description

The REF5020AQDRQ1 is a high-precision, low-power voltage reference from Texas Instruments, designed to maintain stability and accuracy over a wide range of operating conditions. This product is part of the automotive-qualified product line, making it an excellent choice for applications within the automotive industry as well as industrial, medical, and high-end consumer electronics where reliability and performance are critical.

Key Features

  • Precision Voltage: The REF5020AQDRQ1 offers a 2.048V output voltage with a high level of accuracy and low noise, which is essential for high-resolution analog-to-digital conversions.
  • Low Temperature Drift: With a typical temperature drift of only 8 ppm/°C, this device ensures stable performance across a wide temperature range, which is especially important for automotive and industrial applications.
  • Low Dropout Voltage: The device functions optimally with a low dropout voltage, making it suitable for battery-powered and energy-efficient systems.
  • Long-Term Stability: Exhibiting excellent long-term stability, the REF5020AQDRQ1 is a reliable reference point for precision applications over extended periods.
  • High Output Current: It can source up to 10mA and sink up to 5mA, accommodating a versatile range of load conditions.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to +125°C, which is essential for automotive and other harsh environment applications.

Applications

The REF5020AQDRQ1 is ideal for a variety of applications where precision is paramount. These include but are not limited to:

  • Automotive control systems
  • Precision data acquisition systems
  • Industrial automation
  • Medical equipment
  • High-end consumer electronics

Quality and Reliability

As an AEC-Q100 qualified device, the REF5020AQDRQ1 meets the stringent requirements of the automotive industry, ensuring robustness and high quality. Texas Instruments is known for its commitment to producing high-quality components that can withstand the rigors of demanding applications.

You May Also Be Interested in

Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Lowest to $2.0429
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8972 $50.6636
32+ $3.1977 $102.3264
49+ $3.0978 $151.7922
67+ $2.9978 $200.8526
87+ $2.8979 $252.1173
116+ $2.5981 $301.3796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,045 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess