EN
  • EN
  • DE
  • IT

REF5030AID

Part No REF5030AID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 9µVpp/V
Voltage - Input 3.2V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5030
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659665-REF5030AID
Ultra Librarian 3D Model Ultra Librarian REF5030AID CAD Model

Description

The REF5030AID from Texas Instruments is a high-precision, low-power, low-dropout voltage reference that is ideal for precision data converters and industrial instrumentation. This device provides a fixed 3.0V output voltage with an impressive low dropout voltage and low noise, ensuring stable and reliable performance for critical applications.

Key Features

  • High Accuracy: The REF5030AID boasts an initial accuracy of ±0.05%, making it one of the most precise voltage references in its class.
  • Low Temperature Drift: Its excellent temperature drift of ±8ppm/°C ensures stable performance over a wide temperature range, which is critical for precision applications.
  • Low Noise: With just 3μVpp/V of low noise performance (0.1Hz to 10Hz), this voltage reference minimizes signal perturbation, making it ideal for sensitive applications such as medical equipment and high-resolution data acquisition systems.
  • Low Dropout Voltage: The REF5030AID operates with a very low dropout voltage, allowing it to maintain accurate output even with minimal input-to-output differential.
  • Long-Term Stability: It offers excellent long-term stability, ensuring the output voltage remains consistent over time, which is crucial for applications requiring prolonged periods of operation.

Applications

The REF5030AID is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical instrumentation
  • Professional audio equipment
  • Automotive battery monitoring

Technical Specifications

  • Output Voltage: 3.0V ±0.05%
  • Temperature Coefficient: ±8ppm/°C (max)
  • Output Voltage Noise: 3μVpp/V (0.1Hz to 10Hz)
  • Dropout Voltage: Typically 95mV at 10mA
  • Supply Current: Typically 780μA
  • Package: 8-Pin SOIC

For designers and engineers looking for a reliable and accurate voltage reference, the REF5030AID from Texas Instruments is an excellent choice that promises to deliver stability and precision for sophisticated electronics systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Analog Devices Inc.
5 V Precision Voltage Reference/Temperature Transducer
Need more? Email Us
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Precision Reference
Lowest to $12.2046
Linear Technology
Micropower Precision Series Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7983 $59.8725
150+ $0.7478 $112.1700
235+ $0.7226 $169.8110
335+ $0.6720 $225.1200
435+ $0.6468 $281.3580
545+ $0.6215 $338.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess