EN
  • EN
  • DE
  • IT

REF5030IDR

Part No REF5030IDR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 3.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091852-REF5030IDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5030IDR CAD Model

Description

The REF5030IDR from Texas Instruments is a high-precision, low-power, low-noise voltage reference. This device is part of a family of voltage references that are designed to be stable and reliable over both time and temperature. It is an ideal choice for high-end precision applications where a stable reference voltage is crucial, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and precision instrumentation.

Key Features

  • High Accuracy: The REF5030IDR offers an impressive initial accuracy of 0.05%, ensuring precise voltage regulation for sensitive applications.
  • Low Temperature Drift: With a temperature drift as low as 3 ppm/°C, this device provides consistent performance across a wide range of operating temperatures.
  • Low Noise: It has a low output noise of 3 µVpp/V, which is critical for applications requiring a clean reference signal.
  • Wide Output Voltage Range: The device supports a wide range of output voltages, making it versatile for various applications.
  • Long-Term Stability: The REF5030IDR exhibits excellent long-term stability, minimizing drift over time and reducing the need for recalibration.
  • Low Power Consumption: Its low power consumption makes it suitable for battery-powered and portable devices, helping to extend battery life.

Applications

This voltage reference can be used in a multitude of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Automotive systems
  • Portable and battery-powered equipment

Product Specifications

The REF5030IDR comes in a small SOIC-8 package and operates over an industrial temperature range of -40°C to +125°C. It requires a supply voltage between 4.5V and 18V, making it flexible for use in a variety of circuit designs. The output voltage is factory trimmed to 3.0V, which can be adjusted with external resistors if necessary.

Ordering Information

The product is available in a tape and reel format, denoted by the 'IDR' suffix, facilitating easy assembly for mass production. For detailed ordering and shipping information, please refer to the Texas Instruments website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.7169
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2832 $57.9824
15+ $6.7965 $101.9475
23+ $6.5841 $151.4343
32+ $6.3717 $203.8944
41+ $6.1593 $252.5313
55+ $5.5222 $303.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess