EN
  • EN
  • DE
  • IT

REF5030IDRG4

Part No REF5030IDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description Low-Noise, Very Low Drift, Precision VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242355-REF5030IDRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5030IDRG4 CAD Model

Description

Product Overview: REF5030IDRG4

The REF5030IDRG4 is a high-precision, low-power voltage reference from Texas Instruments (TI), designed to maintain accuracy and stability across a wide range of demanding applications. This device is part of TI's family of low-noise, very low drift, precision voltage references that are capable of sourcing and sinking high output current, even with excellent line and load regulation.

Key Features

  • Precision Series Voltage Reference: The REF5030IDRG4 offers a fixed output voltage of 3.0V, which is ideal for systems that require a stable reference voltage.
  • Low Temperature Drift: With a temperature drift of merely 3 ppm/°C (typical), users can rely on consistent performance over a wide temperature range.
  • High Accuracy: The initial accuracy of 0.05% (maximum) ensures precise voltage regulation for sensitive applications.
  • Low Noise: At 8 µVPP/V (10 Hz to 10 kHz), this voltage reference boasts a very low noise output, making it suitable for high-precision analog circuits.
  • Excellent Load Regulation: The REF5030IDRG4 is capable of handling a wide range of loads while maintaining its output voltage within tight tolerances.
  • Low Power Consumption: With a quiescent current of 750 µA (typical), this device is optimized for battery-powered and energy-efficient applications.
  • Wide Operating Temperature Range: The operating temperature range of –40°C to +125°C allows for use in various environments and conditions.

Applications

The REF5030IDRG4 is suitable for a variety of applications that require a high degree of voltage precision and stability, such as:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Medical and healthcare equipment
  • Automotive systems
  • Portable and battery-powered devices

Package and Quality

The device comes in a small outline integrated circuit (SOIC) package, providing a compact solution for space-constrained designs. It also meets the stringent quality standards set by Texas Instruments, ensuring reliable performance for critical system applications.

For engineers and designers in need of a stable voltage reference with high precision, the REF5030IDRG4 from Texas Instruments stands out as an excellent choice, offering the right blend of performance, power efficiency, and reliability.

You May Also Be Interested in

National Semiconductor (TI)
SOT-23 Precision Low Dropout Voltage Reference
Lowest to $2.5695
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Linear Technology
Precision Reference
Lowest to $23.7244
Linear Technology
Precision Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Linear Technology
Precision Reference
Lowest to $9.9839
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4564
Texas Instruments
LOW-VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATORS
Lowest to $0.4638

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9053 $59.4318
14+ $8.1274 $113.7836
22+ $7.8734 $173.2148
30+ $7.6195 $228.5850
39+ $7.3655 $287.2545
51+ $6.6035 $336.7785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,574 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess