EN
  • EN
  • DE
  • IT

REF5050IDRG4

Part No REF5050IDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Voltage - Input 5.2 V to 18 V
Operating Supply Current 1.2mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091865-REF5050IDRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF5050IDRG4 CAD Model

Description

Product Overview: REF5050IDRG4 from Texas Instruments

The REF5050IDRG4 is a high-precision, low-power, low-noise voltage reference from Texas Instruments, designed to maintain stability and accuracy across a wide range of operating conditions. This component is part of Texas Instruments' family of voltage references that are ideal for precision data converters and general-purpose analog circuits, providing a stable reference voltage for the accurate conversion of analog signals to digital information.

Key Features

  • High Accuracy: The REF5050IDRG4 offers an impressive initial accuracy of 0.05%, ensuring precise voltage reference for critical applications.
  • Low Temperature Drift: With a temperature drift of just 8 ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both industrial and commercial environments.
  • Low Noise: It features a low-noise specification of 3 µVpp/V, which minimizes the impact of noise on system performance, thus enhancing overall system accuracy.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Wide Supply Range: The REF5050IDRG4 can be powered with a supply voltage ranging from 4.5V to 18V, offering flexibility in various power supply designs.
  • Output Current: It can source up to 10mA and sink up to 5mA, making it versatile for driving the reference input of multiple devices in a system.
  • Small Package: Available in a small VSON-8 package, it is suitable for space-constrained applications.

Applications

The REF5050IDRG4 is well-suited for high-precision applications, including:

  • Precision data acquisition systems
  • Medical instruments
  • Test and measurement equipment
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered devices
  • Industrial control systems

With its combination of high accuracy, low power consumption, and low noise, the REF5050IDRG4 from Texas Instruments is an excellent choice for designers looking to enhance the performance of their precision analog systems. Its robust design ensures reliable operation in a variety of conditions, making it a versatile component for a wide range of electronic designs.

You May Also Be Interested in

Linear Technology
Precision Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Linear Technology
Precision Reference
Lowest to $5.6478
National Semiconductor (TI)
Precision Micropower Low Dropout Voltage Reference
Need more? Email Us
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Linear Technology
Precision Reference
Lowest to $12.2046
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Need more? Email Us
National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Micropower Voltage Reference
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8905 $58.3575
31+ $3.6444 $112.9764
48+ $3.5213 $169.0224
69+ $3.2750 $225.9750
89+ $3.1519 $280.5191
111+ $3.0288 $336.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,570 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess