The REG101NA-2.5/3KG4 is a high-performance, low-dropout voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This precision device is designed to deliver a stable 2.5V output voltage with a maximum output current of 3A, which makes it an ideal choice for sensitive electronic applications requiring a consistent power supply.
Key Features
- Output Voltage: Fixed 2.5V with high accuracy.
- Output Current: Capable of delivering up to 3A of continuous current.
- Low Dropout: Operates with a very low dropout voltage, enhancing efficiency and battery life in portable applications.
- High Stability: Maintains output voltage stability under varying load conditions, thanks to its excellent transient response.
- Thermal Protection: Integrated thermal shutdown feature protects the device from overheating.
- Low Noise: Offers low output noise, which is essential for RF and precision analog circuits.
Applications
The REG101NA-2.5/3KG4 is suited for a wide range of applications, particularly where power efficiency and noise sensitivity are crucial. These include:
- Battery-powered Devices
- Portable Instrumentation
- Wireless Communication Systems
- Audio and Video Equipment
- Medical Devices
- Linear Power Supplies
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the REG101NA-2.5/3KG4 is no exception. It is manufactured to the highest standards to ensure reliable performance in a variety of environments and applications. The device is available in a compact SOT-223 package, which allows for efficient use of PCB space.
Environmental Compliance
The REG101NA-2.5/3KG4 complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to environmental responsibility makes it a suitable choice for eco-conscious manufacturers and consumers.