EN
  • EN
  • DE

REG101UA-3.3/2K5

Part No REG101UA-3.3/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name REG101
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number REG101UA-3.3/2K5G4, REG101UA-3.3/2K5G4-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891589-REG101UA-3.3/2K5
Ultra Librarian 3D Model Ultra Librarian REG101UA-3.3/2K5 CAD Model

Description

The REG101UA-3.3/2K5 is a high-performance, low-dropout (LDO) voltage regulator from the esteemed semiconductor manufacturer, Texas Instruments. This precision device is designed to deliver a fixed output voltage of 3.3V with an output tolerance of 0.5%, suitable for a wide array of applications that require a stable voltage supply.

Key Features

  • Output Voltage: The regulator provides a fixed output of 3.3 volts, which is ideal for powering 3.3V logic devices and microcontrollers.
  • High Accuracy: With an output voltage accuracy of ±0.5%, the REG101UA-3.3/2K5 ensures precise voltage regulation, critical for sensitive electronic components.
  • Low Dropout: The LDO design allows for a minimal voltage difference between the input and output, reducing power loss and improving efficiency.
  • Output Current: Capable of delivering up to 100 mA of output current, this regulator can support a variety of low-power applications.
  • Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered applications where power conservation is key.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device against damage from overheating and excessive load conditions.
  • Small Footprint: The SOT-23 package is compact, making it an excellent choice for space-constrained applications.

Applications

The REG101UA-3.3/2K5 is versatile and can be used in a variety of applications, such as:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microcontroller power supplies
  • Analog and digital circuits that require a precise 3.3V supply

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REG101UA-3.3/2K5 is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term stability and performance.

You May Also Be Interested in

Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess