EN
  • EN
  • DE
  • IT

REG102GA-A/2K5

Part No REG102GA-A/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DMOS 250mA Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.5V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.27V @ 250mA
Output Current 250mA
Operating Supply Current 500μA ~ 800μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-223-6
Manufacturer Package SOT-223-6
Win Source Part Number 1242386-REG102GA-A/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name REG102-A
Introduction Date October 31, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REG102GA-A/2K5 CAD Model

Description

The REG102GA-A/2K5 is a high-performance, low-dropout voltage regulator from the reputable manufacturer Texas Instruments. This precision device is designed to deliver a fixed output voltage of 2.5V with an impressive output accuracy. It is ideal for use in a wide range of applications, including but not limited to, portable devices, battery-powered equipment, and high-end consumer electronics.

Key Features

  • Low Dropout: The regulator maintains its performance even with very low differences between the input and output voltage, making it highly efficient for systems with tight power budgets.
  • Output Voltage: The fixed 2.5V output is stable and precise, which is crucial for sensitive electronic components that require consistent power to operate correctly.
  • High Output Current: Capable of delivering an output current of up to 250mA, the REG102GA-A/2K5 is suitable for a variety of applications that demand a moderate amount of power.
  • Low Noise: This voltage regulator is designed to minimize noise, which is essential for applications involving audio or RF circuits.
  • Thermal Protection: The device includes built-in thermal shutdown protection, ensuring the regulator and your application remain safe under high-temperature conditions.
  • Package: It comes in a small SOT23-5 package, making it ideal for space-constrained applications.

Applications

  • Portable Devices
  • Battery-Powered Equipment
  • Consumer Electronics
  • Mobile Phones
  • PDAs and Personal Media Players
  • Wireless LAN and Bluetooth Devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and the REG102GA-A/2K5 is no exception. This product is built to meet high standards, ensuring reliable performance and longevity in a variety of operating conditions. Whether you're designing a new piece of technology or looking to improve an existing one, the REG102GA-A/2K5 is an excellent choice for a stable and efficient power regulation solution.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3111 $50.8442
53+ $1.8963 $100.5039
82+ $1.8371 $150.6422
113+ $1.7778 $200.8914
146+ $1.7186 $250.9156
195+ $1.5408 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess