EN
  • EN
  • DE

REG102GA-A/2K5G4

Part No REG102GA-A/2K5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA SOT-223-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-223-6
Case / Package SOT-223-6
Family Name REG102
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891594-REG102GA-A/2K5G4
Ultra Librarian 3D Model Ultra Librarian REG102GA-A/2K5G4 CAD Model

Description

Introducing the REG102GA-A/2K5G4 Voltage Regulator from Texas Instruments

The REG102GA-A/2K5G4 is a high-performance, low-dropout voltage regulator (LDO) that offers a compact and efficient solution for a wide range of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is designed to deliver a fixed output voltage with high accuracy while maintaining stability and reliability.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is ideal for powering sensitive electronics that require a stable and precise voltage supply.
  • High Accuracy: The REG102GA-A/2K5G4 boasts excellent voltage accuracy, ensuring that your devices operate within their optimal voltage range for enhanced performance.
  • Low Dropout: With its low dropout performance, this LDO can maintain regulation with minimal difference between the input and output voltages, making it suitable for battery-powered applications where efficiency is critical.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and overcurrent protection features safeguard your circuits from damage due to overheating or excessive current draw.
  • Low Noise: This voltage regulator is designed to produce minimal output noise, which is crucial for applications involving sensitive analog circuits and precision measurements.

Applications

The REG102GA-A/2K5G4 is versatile and can be used in a variety of electronic devices, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Microprocessor/ microcontroller power supplies
  • Consumer electronics
  • Medical devices

Package and Availability

The REG102GA-A/2K5G4 comes in a small SOT-223 package, which is suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into various circuit layouts. Texas Instruments ensures availability and support for this product, making it a reliable choice for both new designs and existing systems in need of an upgrade.

Whether you are designing a new product or seeking a dependable power management solution, the REG102GA-A/2K5G4 from Texas Instruments provides the performance and reliability necessary to meet your needs.

You May Also Be Interested in

STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7056 $51.4064
46+ $2.2200 $102.1200
70+ $2.1507 $150.5490
97+ $2.0813 $201.8861
125+ $2.0119 $251.4875
167+ $1.8038 $301.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,420 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess