EN
  • EN
  • DE

REG102UA-A

Part No REG102UA-A
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 250MA 8SOIC / DMOS 250mA Low-Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 10V
Voltage - Output (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Maximum Dropout Voltage 0.27V at 250mA
Current - Output 250mA
Current - Quiescent (Iq) 500μA
Current - Supply (Maximum) 800μA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series REG102-A
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813513-REG102UA-A
Ultra Librarian 3D Model Ultra Librarian REG102UA-A CAD Model

Description

The REG102UA-A is a high-performance, low-dropout (LDO) voltage regulator from the renowned manufacturer Texas Instruments. This efficient and reliable component is designed to meet the stringent requirements of a wide array of applications, including but not limited to consumer electronics, automotive systems, and industrial machinery.

Key Features

  • Output Voltage: The REG102UA-A offers a fixed output voltage of 5V, which is ideal for powering standard digital and analog circuits.
  • Dropout Voltage: It boasts an exceptionally low dropout voltage, ensuring minimal power loss and heat generation even when the input voltage is very close to the output voltage.
  • Output Current: This device can deliver up to 250 mA of output current, making it suitable for a variety of low to medium power applications.
  • High Accuracy: The output voltage is precise, with an accuracy of ±0.5%, which is critical for sensitive electronic components that require stable and consistent power.
  • Thermal Protection: The REG102UA-A is equipped with thermal shutdown protection, which safeguards the device and the application it powers from damage due to excessive heat.
  • Low Noise: With its low-noise output, this voltage regulator is particularly suited for noise-sensitive applications such as audio or RF circuits.

Applications

The versatility of the REG102UA-A allows it to be used in a myriad of applications. It is particularly well-suited for portable devices due to its low power consumption. Other common applications include:

  • Battery-powered equipment
  • Reference voltage sources
  • Power supplies for operational amplifiers and other low voltage ICs
  • Post-regulation for switch-mode power supplies

Package and Availability

The REG102UA-A is available in a compact SOT-23 package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this LDO voltage regulator is both highly reliable and widely available for your design needs.

With the REG102UA-A, Texas Instruments continues its tradition of providing innovative, robust, and high-quality power management solutions. Whether you are designing a new product or looking to improve an existing one, the REG102UA-A offers the performance and reliability that your application deserves.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2177 $51.4832
38+ $2.6401 $100.3238
59+ $2.5576 $150.8984
81+ $2.4751 $200.4831
105+ $2.3926 $251.2230
140+ $2.1451 $300.3140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess