The REG104GA-2.5/2K5G4 is a high-performance, low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and reliable power supply in a variety of electronic applications. This regulator offers an output voltage of 2.5V, which is ideal for powering sensitive analog and digital circuits that require a precise and constant voltage level.
Key Features
- Output Voltage: 2.5V fixed output, making it suitable for a wide range of low-voltage applications.
- High Output Current: Capable of delivering up to 1A of continuous output current, ensuring sufficient power for demanding loads.
- Low Dropout Voltage: Features a low dropout voltage, allowing the regulator to maintain output voltage even when the supply voltage is very close to the output voltage, which improves efficiency and battery life in portable applications.
- Excellent Load and Line Regulation: Maintains a stable output voltage despite variations in input voltage and load, ensuring reliable operation of the connected device.
- Fast Transient Response: Quickly responds to changes in load, which is critical for applications with rapidly varying power demands.
- Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
- Current Limit Protection: Built-in current limiting prevents damage to the regulator and the load in the event of a fault or overload condition.
- Low Noise Performance: Designed to minimize output noise, making it suitable for noise-sensitive applications such as RF or precision measurement systems.
Applications
The REG104GA-2.5/2K5G4 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Microcontroller or microprocessor power supplies
- Analog circuits such as operational amplifiers and DACs
- Communication devices
- Medical equipment
- Power management for robotics and industrial controls
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the REG104GA-2.5/2K5G4 is no exception. It is manufactured using high-quality materials and rigorous testing procedures to ensure it meets the high standards expected from Texas Instruments products.