EN
  • EN
  • DE
  • IT

RF-HDT-DVBB-N2

Part No RF-HDT-DVBB-N2
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID TAG R/W 13.56MHZ ENCAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 34 Weeks
Features RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 15693, ISO 18000-3 Encapsulated
Manufacturer Texas Instruments
Series Encapsulated Plus
Package Bulk
Operating Temperature Range -25°C ~ 90°C
Family Name RF-HDT
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number 296-24841, -296-24841-ND, -RF-HDT-DVBB, -RF-HDT-DVBB-N2-NDR
Quantity per package 1000
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891658-RF-HDT-DVBB-N2
Ultra Librarian 3D Model Ultra Librarian RF-HDT-DVBB-N2 CAD Model

Description

The RF-HDT-DVBB-N2 is a state-of-the-art component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive RF & microwave offerings, tailored to meet the needs of modern wireless communication systems.

Key Features

  • High-Frequency Performance: The RF-HDT-DVBB-N2 operates at a high frequency range, making it suitable for various applications, including telecommunications, satellite communications, and radar systems.
  • Low Power Consumption: Engineered for efficiency, the device consumes minimal power, contributing to the energy-saving requirements of contemporary electronic designs.
  • Durability: Built with robust materials, the product is designed to withstand harsh conditions and provide reliable performance over an extended period.
  • Integration: The component is designed for easy integration into a wide range of circuits and systems, offering flexibility for designers.
  • Compliance: The RF-HDT-DVBB-N2 adheres to industry standards and regulatory requirements, ensuring compatibility and safety in its applications.

Applications

The versatility of the RF-HDT-DVBB-N2 allows it to be used in a variety of applications. It is especially well-suited for:

  • Wireless infrastructure
  • RF identification systems
  • High-frequency consumer electronics
  • Professional communication equipment

Technical Specifications

The RF-HDT-DVBB-N2 boasts technical specifications that ensure top-notch performance for demanding applications. These include:

  • Advanced modulation capabilities
  • High data rate transmission
  • Superior signal integrity
  • Compatibility with multiple signal standards

Quality and Support

Texas Instruments is committed to delivering high-quality products, and the RF-HDT-DVBB-N2 is no exception. Customers can expect comprehensive technical support and resources to facilitate the design-in process, ensuring a smooth integration into their projects.

You May Also Be Interested in

NXP / Nexperia
RFID TAG R/W 125KHZ PLLMC
Need more? Email Us
STMicroelectronics
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 2kb (User) Memory 13.56MHz ISO 14443 Inlay
Need more? Email Us
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ams
RFID TAG R/W 13.56MHZ INLAY / RFID Tag Read/Write 472b (User) Memory 13.56MHz ISO 14443A Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $37.5387
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Lowest to $0.2790
NXP / Nexperia
RFID TAG R/W 840-960MHZ INLAY / RFID Tag Read/Write 256b (EPC) Memory 840MHz ~ 960MHz EPC Inlay
Lowest to $0.5419
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4543 $53.4516
28+ $3.6548 $102.3344
43+ $3.5406 $152.2458
59+ $3.4264 $202.1576
76+ $3.3122 $251.7272
102+ $2.9695 $302.8890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 889 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess