EN
  • EN
  • DE

RM46L850CZWTT

Part No RM46L850CZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.25MB FLASH 337BGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 1280KB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Hercules RM4 ARM Cortex-R4
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 200MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, LIN, MibSPI, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 101
Program Memory Size 1.25MB (1.25M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 192K x 8
Supply Voltage 1.14 V ~ 1.32 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 793275-RM46L850CZWTT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name RM46L850
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian RM46L850CZWTT CAD Model

Description

Introducing the Texas Instruments RM46L850CZWTT Microcontroller

The RM46L850CZWTT from Texas Instruments is a robust microcontroller designed to cater to the demanding requirements of automotive and industrial control applications. This high-performance microcontroller is part of the Hercules RM series, which is renowned for its safety features and reliable performance in critical systems.

At the heart of the RM46L850CZWTT lies a powerful ARM Cortex-R5F CPU core, which operates at a frequency of up to 330 MHz, delivering the computational power necessary for complex algorithms and control tasks. The microcontroller is equipped with a rich set of peripherals that include multiple CAN and LIN interfaces, making it ideal for networking applications within vehicle systems and industrial automation.

This microcontroller also boasts an advanced memory protection unit (MPU) and built-in safety features that comply with the ISO 26262 and IEC 61508 safety standards, ensuring dependable operation in safety-critical environments. The RM46L850CZWTT's error correction code (ECC) on both flash and RAM further enhances its reliability by preventing data corruption.

With 3MB of integrated flash memory and 256KB of RAM, the RM46L850CZWTT provides ample space for application code and data storage. Its extended temperature range and robust design make it suitable for harsh operating conditions commonly encountered in industrial and automotive settings.

Developers will appreciate the comprehensive development support provided by Texas Instruments, including software libraries, real-time operating system (RTOS) compatibility, and the HALCoGen tool for easy peripheral configuration. The RM46L850CZWTT is also supported by a wide range of development kits and evaluation modules, which simplify prototyping and expedite time-to-market.

Whether you're designing an advanced driver-assistance system (ADAS), implementing a complex motor control unit, or developing safety-critical industrial machinery, the RM46L850CZWTT microcontroller is engineered to meet your needs with its exceptional performance, connectivity, and safety features.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess