EN
  • EN
  • DE

SD8850RFCV112

Part No SD8850RFCV112
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092041-SD8850RFCV112
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SD8850RFCV112 CAD Model

Description

The SD8850RFCV112 is an advanced integrated circuit from Texas Instruments, designed to cater to the rigorous demands of modern electronic systems. This high-performance product is an embodiment of Texas Instruments' commitment to innovation, reliability, and efficiency. It is tailored for applications that require robust functionality and precision.

Key Features

  • High Integration: The SD8850RFCV112 integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying design complexity. This level of integration helps in achieving smaller form factors and potentially lowers the overall system cost.
  • Energy Efficiency: Designed with power conservation in mind, this product ensures low power consumption, making it ideal for battery-powered devices or energy-sensitive applications. Its energy-efficient operation can lead to longer battery life and reduced heat dissipation.
  • Performance: The device delivers high-speed performance and is capable of handling demanding tasks with ease. It maintains a balance between power and performance, ensuring that applications run smoothly without sacrificing energy efficiency.
  • Durability: Texas Instruments' products are known for their durability, and the SD8850RFCV112 is no exception. It is built to withstand harsh conditions and provide consistent performance over an extended period.
  • Support and Compatibility: Texas Instruments offers comprehensive technical support for the SD8850RFCV112. The product is designed to be compatible with a wide range of peripherals and systems, ensuring ease of integration into various designs.

Applications

The versatility of the SD8850RFCV112 makes it suitable for a diverse array of applications. It is particularly well-suited for use in communication devices, consumer electronics, automotive systems, and industrial equipment. Its ability to operate reliably in different environments makes it a preferred choice for designers and engineers looking to create sophisticated and durable electronic products.

Conclusion

With its combination of integration, energy efficiency, high performance, and durability, the SD8850RFCV112 from Texas Instruments represents a smart choice for developers seeking a reliable and versatile component for their next project. Texas Instruments' reputation for quality and support further enhances the appeal of this remarkable product.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess