EN
  • EN
  • DE

SE529K

Part No SE529K
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR HS DIFF TO100-10 / HIGH SPEED DIFFERENTIAL COMPARATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Number of Elements 2
Output Type TTL
Dual Supply Voltage (±) 4.75 V ~ 5.25 V
Voltage - Input Offset (Maximum) 5mV @ 5V
Current - Input Bias (Maximum) 30μA @ 5V
Current - Output (Typ) 55mA @ 5V
Propagation Delay (Maximum) 20ns
Operating Temperature Range 0°C ~ 70°C
Package TO-100-10 Metal Can
Mounting Style Through Hole
Manufacturer Package TO-100-10
Win Source Part Number 794071-SE529K
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SE529K CAD Model

Description

The SE529K from Texas Instruments is a state-of-the-art integrated circuit designed for high-performance applications that require robust operational efficiency and precision. This versatile chip is part of Texas Instruments' extensive line of electronic components, renowned for their quality, durability, and innovation.

Key Features

  • High Accuracy: The SE529K provides exceptional accuracy, which is essential for applications where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this product operates on low power, making it ideal for portable and battery-powered devices.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the SE529K offers enhanced performance and reliability.
  • Compact Design: Its small form factor allows for integration into space-constrained applications, without compromising on functionality.

Applications

The SE529K is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Precision instrumentation
  • Automotive electronics
  • Consumer electronics
  • Medical devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SE529K is built to meet rigorous standards, ensuring it performs consistently across various conditions and applications. Each chip undergoes comprehensive testing to guarantee reliability and longevity.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of the SE529K into their projects. Texas Instruments also provides dedicated technical support to address any questions or issues that may arise.

Whether you are developing cutting-edge technology or upgrading existing systems, the SE529K from Texas Instruments is an excellent choice for your electronic component needs, offering unmatched performance and value.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $7.0051
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NJR Corporation/NJRC
Lowest to $2.9245
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
NJR Corporation/NJRC
Lowest to $12.4752
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess