EN
  • EN
  • DE

SE739

Part No SE739
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 318271-SE739
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SE739 CAD Model

Description

Product SE739 from Texas Instruments is an exceptional piece of technology that is designed to meet the needs of modern electronic applications.

  • General: This product is a high-performance integrated circuit (IC) that is built to provide efficient and reliable functions for a wide range of electronic devices and systems.
  • Overview: The SE739 is part of Texas Instruments' extensive product line of semiconductor solutions.
  • Design: This product is designed with the latest technology, making it highly efficient and reliable.
  • Performance: It is built to deliver high performance and is designed to meet the rigorous demands of modern electronic applications.
  • Versatility: The SE739 is a versatile IC that can be used in a variety of applications.
  • Applications: It can be used in consumer electronics, industrial applications, automotive systems, and many other areas where efficient and reliable electronic functionality is required.
  • Features: It is built to provide high-speed operation, low power consumption, and excellent thermal performance.
  • Use Cases: This makes the SE739 an ideal choice for applications that require high-speed operation and low power consumption.
  • Integration Level: One of the key features of the SE739 is its high level of integration.
  • Functionality: It integrates several functions into a single chip, reducing the need for multiple separate components.
  • Benefits: This not only saves space on the circuit board but also simplifies the design and manufacturing process.
  • Reliability: This high level of integration also contributes to the SE739's high reliability and long operational life.
  • Technology: The SE739 is designed with advanced packaging technology, ensuring that it can withstand harsh operating conditions.
  • Protection: It is also designed with advanced protective features, such as overvoltage and overcurrent protection, to ensure safe and reliable operation.
  • Ease of Use: Another outstanding feature of the SE739 is its ease of use.
  • Design: It is designed with user-friendly features, making it easy to install and operate.
  • Documentation: It also comes with comprehensive documentation, providing users with all the information they need to use the SE739 effectively.
  • Conclusion: In conclusion, the SE739 from Texas Instruments is a high-performance, highly integrated, reliable, and user-friendly IC that is designed to meet the needs of a wide range of electronic applications.
  • Recommendation: Whether you are designing consumer electronics, industrial systems, automotive systems, or any other type of electronic device, the SE739 is an excellent choice that will deliver the performance, reliability, and ease of use you need.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess