EN
  • EN
  • DE

SN23909J

Part No SN23909J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094683-SN23909J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN23909J CAD Model

Description

The SN23909J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This component is designed to meet the rigorous demands of modern electronic systems, offering a blend of power efficiency and functionality that makes it an ideal choice for a wide range of applications.

Key Features

  • High Precision: The SN23909J is engineered for accuracy, providing precise control and measurement capabilities that are essential for critical applications.
  • Durability: Built with Texas Instruments' commitment to quality, this IC is made to withstand challenging conditions and provide consistent performance over its lifespan.
  • Energy Efficiency: With energy consumption a critical factor in today's electronics, the SN23909J is designed to operate with minimal power waste, contributing to longer battery life and reduced environmental impact.
  • Integration: The device integrates multiple functions into a single chip, saving space and reducing the need for additional components.

Applications

The versatile nature of the SN23909J makes it suitable for a diverse array of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication devices
  • Medical equipment

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type Industry Standard
Interface Compatible with Multiple Protocols

For detailed specifications and application notes, customers are encouraged to consult the official Texas Instruments datasheets and product guides.

Ordering Information

The SN23909J is available for order through Texas Instruments' distribution network. For bulk orders and specific packaging options, please contact Texas Instruments directly or an authorized distributor.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Level One
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess