Product Overview: SN54LS365AJ
The SN54LS365AJ is a high-performance hex bus driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 54LS series, known for its low-power Schottky technology, which makes it ideal for a wide range of digital applications. The SN54LS365AJ is specifically engineered to provide high-current drive capability and minimal power consumption, making it an excellent choice for interfacing with bus lines in a digital system.
Key Features
- Hex Bus Drivers: The device contains six independent bus drivers that provide high-current drive for bus-oriented systems.
- Three-State Outputs: Each bus driver has a three-state output, which can be in one of three conditions: logic high, logic low, or high impedance. This allows for efficient bus sharing and system design flexibility.
- Low Power Schottky (LPS) Technology: The SN54LS365AJ utilizes Texas Instruments' LPS technology, ensuring low power dissipation while maintaining high-speed operation.
- Durable Design: The product is encapsulated in a reliable 20-pin ceramic dual-inline package (J suffix), ensuring robustness and longevity in various environmental conditions.
Applications
The versatility of the SN54LS365AJ makes it suitable for a variety of digital applications, including:
- Bus drivers in microprocessor systems
- Buffer memory address registers
- Data transmission lines
- Input/output port drivers
- Control systems
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN54LS365AJ is no exception, with rigorous testing and quality control measures in place to ensure reliable performance. Customers can trust the consistent quality and dependability of TI components for their critical applications.
Technical Specifications
- Supply Voltage (VCC): 4.5V to 5.5V
- Operating Temperature Range: -55°C to 125°C
- Package: 20-pin ceramic DIP (J suffix)
- Logic Family: 54LS
For detailed specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.