EN
  • EN
  • DE

SN54S174J

Part No SN54S174J
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 54S174 HEX D-TYPE FLIP-FLOPS WIT / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54S174
Standard Package 20 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669840-SN54S174J
Ultra Librarian 3D Model Ultra Librarian SN54S174J CAD Model

Description

SN54S174J Hex/Quadruple D-Type Flip-Flops with Clear The SN54S174J from Texas Instruments is a high-performance integrated circuit that belongs to a family of Hex/Quadruple D-Type Flip-Flops with clear functionality. This device is designed for use in systems that require high-speed, reliable storage of digital information. The SN54S174J is particularly well-suited for use in applications such as data storage, transfer systems, and as a buffer in communication devices.

The flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, which allows for the synchronous operation of multiple flip-flops in a system. The clear input provides a direct way to reset all flip-flops to the low state, which is essential for initializing systems or recovering from error states. The SN54S174J operates with a typical power supply voltage of 5V, and its low power consumption makes it ideal for battery-operated and portable applications.

This device is fabricated using Texas Instruments' Schottky TTL technology, which ensures fast switching speeds and high logic level performance. The SN54S174J comes in a ceramic dual-inline package (J suffix), which is known for its durability and reliability even under harsh environmental conditions. This makes it suitable for military and aerospace applications where performance and dependability are critical.

The SN54S174J features six flip-flops with individual D inputs and Q outputs, providing designers with flexibility in their circuit designs. The clear function is asynchronous, meaning it will reset the flip-flops regardless of the clock input, ensuring that the system can be quickly brought to a known state if necessary.

In summary, Texas Instruments' SN54S174J is a versatile and reliable component that is an excellent choice for designers looking to implement flip-flops in their digital logic systems. Its fast switching capabilities, low power consumption, and robust package make it a valuable addition to a wide range of electronic applications.

More details on the Texas Instruments website

You May Also Be Interested in

Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.5797
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess