EN
  • EN
  • DE

SN65C3238DWR

Part No SN65C3238DWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 5/3 28SOIC  /  5/3 Transceiver Full RS232 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 300 mV
Data Rate 1Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number 65C3238
Other Names SN65C3238DWRG4,-296-13118-1,-SN65C3238DWRG4R,-SN65C3238DWRR,SN65C3238DWRE4,-296-13118-1,296-13118-6,-SN65C3238DWRG4,SN65C3238DWRE4,-SN65C3238DWRE4,SN65C3238DWRG4,2156-SN65C3238DWR,-SN65C3238DWRE4R,TEXTISSN65C3238DWR,296-13118-2,296-13118-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261388-SN65C3238DWR
Ultra Librarian 3D Model Ultra Librarian SN65C3238DWR CAD Model

Description

The SN65C3238DWR is a high-performing interface IC manufactured by Texas Instruments, designed to facilitate reliable serial communication in a variety of applications. This device belongs to the SN65C3238 series and is notable for its robustness and versatility, making it an ideal choice for designers who require a dependable solution for serial data transmission.

Key Features

  • Enhanced Signal Integrity: The SN65C3238DWR offers improved signal quality thanks to its built-in protection features. It is capable of withstanding electrostatic discharge (ESD) events, ensuring the integrity of data in electrically noisy environments.
  • Low-Power Consumption: This device is optimized for low-power operation, making it suitable for battery-powered and energy-saving applications. It maintains its performance while minimizing power draw.
  • High Data Rate: The interface IC supports data rates up to 1 Mbps, allowing for high-speed data transfer that is essential for modern communication requirements.
  • Bidirectional Transceiver: Featuring a 3-state differential line driver and differential input line receiver, the SN65C3238DWR can transmit and receive data on the same lines, providing flexibility in bidirectional communication protocols.
  • Wide Operating Temperature Range: With an operating temperature range from -40°C to 85°C, the SN65C3238DWR is suitable for use in harsh environmental conditions.

Applications

The versatility of the SN65C3238DWR makes it an excellent choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Telecommunication Infrastructure

Product Specifications

The SN65C3238DWR is available in a wide-body SOIC (DW) 28-pin package, providing ease of integration into existing and new designs. It operates from a single 3.3V supply, which is common in digital systems, and is characterized for operation from -40°C to 85°C.

Conclusion

With its combination of robustness, low-power consumption, and high-speed capabilities, the SN65C3238DWR from Texas Instruments stands out as a superior choice for designers seeking a reliable interface IC for serial communication. Its comprehensive protection features and wide operating temperature range ensure that it can meet the demands of challenging applications across various industries.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0196 $52.2548
31+ $3.2982 $102.2442
47+ $3.1951 $150.1697
65+ $3.0920 $200.9800
84+ $2.9890 $251.0760
112+ $2.6798 $300.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess