EN
  • EN
  • DE

SN65DSI86IPAPQ1

Part No SN65DSI86IPAPQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC BRIDGE DSI-FLAT LINK 64HTQFP / LVDS Buffer 2700Mbps Automotive 64-Pin HTQFP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Applications Netbooks, Notebook PC, Tablet
Interface Serial
Operating Supply Voltage 1.14 V ~ 1.26 V
Win Source Part Number 794823-SN65DSI86IPAPQ1
Popularity Medium
Supply and Demand Status Limited
Family Name SN65DSI86-Q1
Introduction Date July 18, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65DSI86IPAPQ1 CAD Model

Description

Product Overview: SN65DSI86IPAPQ1

The SN65DSI86IPAPQ1 by Texas Instruments is a state-of-the-art interface chip that bridges the gap between mobile processors and high-resolution displays. This compact and efficient device is specifically engineered to cater to the rigorous demands of automotive and industrial applications, where reliability and performance are paramount.

Key Features

  • MIPI DSI Interface: The device incorporates a Dual-Channel MIPI DSI Receiver that supports up to 4 lanes at 1.5 Gbps each, allowing for high-speed data transfer from the processor to the display.
  • eDP Output: It features an embedded DisplayPort (eDP) transmitter that can drive display resolutions up to 4K at a 30 Hz refresh rate, ensuring crisp and vibrant visuals for advanced infotainment systems.
  • Audio Support: In addition to video, the SN65DSI86IPAPQ1 also supports I2S audio for a complete multimedia experience.
  • Adaptive Sync: The inclusion of Adaptive Sync technology helps to reduce visual artifacts, such as tearing and stuttering, by synchronizing the display's refresh rate with the input signal.
  • Automotive Qualification: This product meets the AEC-Q100 standard for automotive qualification, reflecting its robustness and suitability for use in harsh vehicular environments.

Applications

The versatility of the SN65DSI86IPAPQ1 makes it ideal for a wide range of applications within the automotive sector, including:

  • Infotainment and navigation systems
  • Rear-seat entertainment
  • Advanced driver assistance systems (ADAS)
  • Instrument clusters
  • Head-up displays (HUDs)

Technical Specifications

With its advanced technical specifications, the SN65DSI86IPAPQ1 delivers exceptional performance:

  • Support for 1, 2, or 4 MIPI DSI data lanes
  • High-speed data transfer up to 6 Gbps
  • Support for 18 bpp and 24 bpp DSI video formats
  • Programmable I2C slave address
  • Power management features for enhanced energy efficiency

The SN65DSI86IPAPQ1 is an indispensable component for developers looking to create sophisticated display solutions for the automotive industry, offering both high performance and reliability in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6752 $61.3504
4+ $25.1694 $100.6776
7+ $24.3828 $170.6796
9+ $23.5963 $212.3667
11+ $22.8097 $250.9067
15+ $20.4501 $306.7515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess