EN
  • EN
  • DE

SN65HVD01-EVM

Part No SN65HVD01-EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Interface
Function Transceiver, RS-485
Utilized IC / Part SN65HVD01
Supplied Contents Board(s)
Base Product Number 65HVD01
Other Names 296-37209
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284432-SN65HVD01-EVM
Ultra Librarian 3D Model Ultra Librarian SN65HVD01-EVM CAD Model

Description

The SN65HVD01-EVM from Texas Instruments is a comprehensive evaluation module designed to assist engineers and developers in the rapid prototyping and testing of their designs using the SN65HVD01 RS-485 transceiver. This evaluation module is an essential tool for anyone looking to integrate robust data communication capabilities into their industrial, automotive, or telecommunications applications.

Key Features

  • Integrated Transceiver: The SN65HVD01-EVM includes the SN65HVD01 transceiver, which is capable of differential data transmission over an RS-485 network, providing high-speed communication up to 1 Mbps.
  • Bus-Pin ESD Protection: The transceiver on the EVM offers an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the longevity and reliability of the device in harsh environments.
  • Wide Common-Mode Range: The device is designed to operate over a wide common-mode range, which makes it suitable for multi-point applications over long cable runs.
  • Flexible Power Supply: The EVM can be powered by a wide range of supply voltages, accommodating various application requirements.
  • Easy-to-Use Interface: With clearly marked test points and connectors, the evaluation module provides a user-friendly interface for quick setup and testing.

Applications

The SN65HVD01-EVM is ideal for a variety of applications that require reliable data communication, including:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Automotive diagnostics and infotainment systems
  • Telecommunication infrastructure

Design and Development Support

The evaluation module comes with extensive support materials provided by Texas Instruments, including datasheets, application notes, and design guides. This ensures that engineers have all the necessary information to successfully incorporate the SN65HVD01 transceiver into their projects. Additionally, Texas Instruments offers technical support and an online community where users can share insights and ask questions, further aiding the design process.

With its robust feature set and comprehensive support, the SN65HVD01-EVM is an invaluable tool for any professional looking to implement RS-485 communication protocols in their designs.

You May Also Be Interested in

STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
MULTI ADC AND DAC EVALUATION MOD
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess