The SN65HVD22P is a robust, low-power RS-485 transceiver module from Texas Instruments, designed to operate in industrial environments requiring differential communication. This device is an ideal solution for long-distance data transmission applications, where noise immunity and high data integrity are paramount.
Key Features
- Bus-Pin ESD Protection: The SN65HVD22P comes with an impressive Electrostatic Discharge (ESD) protection for its bus pins, exceeding the IEC 61000-4-2 (Level 4) standards.
- Wide Operating Range: It operates over a wide supply voltage range from 3.3V to 5V, making it versatile for various system designs.
- High Speed: This transceiver can achieve signaling rates up to 20 Mbps, allowing for high-speed data communication.
- Thermal Shutdown Protection: The device includes a thermal shutdown feature to prevent damage from overheating.
- Differential Output: It ensures reliable data transmission over long distances with its differential output capable of overcoming noisy environments.
Applications
The SN65HVD22P is widely used in industrial networks, including factory automation, building automation, and process control systems. Its robustness also makes it suitable for utility meters, motor controls, and HVAC systems.
Product Specifications
Parameter
Value
Device Type
RS-485 Transceiver
Package / Case
PDIP-8
Operating Temperature
-40°C to 85°C
Mounting Type
Through Hole
Data Rate
20 Mbps
Supply Voltage
3.3V to 5V
Conclusion
The SN65HVD22P from Texas Instruments is a reliable choice for designers looking to implement RS-485 communication in their systems. Its combination of high-speed data transfer, robust protection features, and wide operating voltage range make it a versatile and durable option for challenging industrial environments.