EN
  • EN
  • DE
  • IT

SN65LBC176

Part No SN65LBC176
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252796-SN65LBC176
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LBC176 CAD Model

Description

The SN65LBC176 from Texas Instruments is a robust differential bus transceiver designed to provide bidirectional data communication on balanced transmission lines. It is a key component in industrial applications, and it meets the requirements of the TIA/EIA-485A standard. The SN65LBC176 is designed to operate at signaling rates up to 30 Mbps, making it suitable for high-speed data transmission in noisy environments.

Key Features

  • High-Speed Operation: Capable of transmitting data at speeds up to 30 Mbps, this transceiver is ideal for applications that require fast data transfer rates.
  • Bus-Pin ESD Protection: The SN65LBC176 features an impressive Electrostatic Discharge (ESD) protection for bus pins, ensuring the device's reliability and longevity in challenging industrial environments.
  • Differential Output and Input Thresholds: The device provides tight differential output levels and input thresholds to ensure clear data transmission over long cable runs.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from over-temperature conditions, enhancing the transceiver's operational safety.
  • Low Current Consumption: With a low standby current requirement, the SN65LBC176 is energy efficient, making it suitable for power-sensitive applications.
  • Fail-Safe Receiver: The receiver is designed to output a high level when the bus is open, shorted, or idle, ensuring signal integrity under fault conditions.

Applications

The SN65LBC176 is versatile and can be used in various applications such as:

  • Industrial Control Systems
  • Building Automation
  • Network Servers and Workstations
  • Telecommunications Equipment

Package and Quality

The transceiver is available in multiple package options, including the SOIC (8) and DIP (8) packages, providing flexibility for different design requirements. It is manufactured under Texas Instruments' stringent quality guidelines to ensure high performance and reliability.

For detailed specifications and application notes, or to order samples, please visit the Texas Instruments official website or contact an authorized distributor.

You May Also Be Interested in

Exar Corporation
IC REG LINEAR 2.5V 3A TO263-3
Lowest to $21.8748
KOA Speer
Need more? Email Us
Omron
Lowest to $1.3554
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer with Internal Termination and Fail Safe Input
Lowest to $3.7657
Silicon Labs
DGTL ISO 5KV 2CH GEN PURP 16SOIC
Lowest to $4.2273
ON Semiconductor
Need more? Email Us
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Torex Semiconductor Ltd
Need more? Email Us
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.7847 $56.7705
37+ $3.1053 $114.8961
56+ $3.0083 $168.4648
77+ $2.9113 $224.1701
100+ $2.8142 $281.4200
134+ $2.5231 $338.0954
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess