EN
  • EN
  • DE

SN65LVDS109DBTG4

Part No SN65LVDS109DBTG4
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 38TSSOP  /  Buffer, Multiplexer 1 x 2:8 Channel 400Mbps 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tube
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5 pF
Voltage - Supply 3V ~ 3.6V
Current - Supply 46mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDS109
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1260930-SN65LVDS109DBTG4
Ultra Librarian 3D Model Ultra Librarian SN65LVDS109DBTG4 CAD Model

Description

The SN65LVDS109DBTG4 is a high-performance, dual high-speed differential receiver designed by Texas Instruments. It is part of their LVDS (Low-Voltage Differential Signaling) line of products, which are known for their ability to facilitate high-speed data transmission through low-voltage signaling. This particular model is ideally suited for applications where high data rates and minimized power consumption are required.

Key Features

  • High-Speed Data Transmission: The device supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Differential Inputs: It comes with two differential inputs that are compatible with LVDS, PECL, CML, and other differential signal standards, providing versatility in interfacing with different technologies.
  • Low Power Consumption: The SN65LVDS109DBTG4 operates with a low supply voltage range of 3.3V, optimizing power efficiency in critical designs.
  • Failsafe Receiver: The built-in failsafe mechanism ensures a high logic level output when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding the chip from static damage during handling and operation.
  • Flow-Through Pinout: Its flow-through pinout simplifies PCB layout by easing the routing of differential pairs across the device.

Applications

The SN65LVDS109DBTG4 is an excellent choice for a wide range of applications, including:

  • High-speed data communication in computing and networking equipment
  • Point-to-point baseband data transmission over controlled impedance media
  • Clock distribution networks
  • Backplane interconnects
  • Telecommunications and data communications equipment
  • Professional video and camera link systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65LVDS109DBTG4 is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.4725
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4581 $57.8324
9+ $11.8631 $106.7679
14+ $11.4924 $160.8936
18+ $11.1217 $200.1906
24+ $10.7509 $258.0216
32+ $9.6388 $308.4416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess