EN
  • EN
  • DE

SN65LVDS109DBTR

Part No SN65LVDS109DBTR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS | IC MULTIPLEXER 1CH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Maximum) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 46mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 38-TFSOP
Supplier Device Package 38-TSSOP
Family Part Number SN65LVDS109
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1252882-SN65LVDS109DBTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS109DBTR CAD Model

Description

Product Overview: SN65LVDS109DBTR

The SN65LVDS109DBTR from Texas Instruments is a high-performance, dual-channel LVDS (Low Voltage Differential Signaling) repeater designed to manage data rates up to 400 Mbps (200 MHz) and clock rates up to 200 MHz. This device is part of TI's interface family, specifically crafted for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The SN65LVDS109DBTR is commonly used in digital copiers, printers, automotive infotainment systems, and other high-speed data communication systems.

Key Features

  • High-Speed Data Transmission: Supports signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Differential Inputs and Outputs: Offers improved noise immunity and reduced electromagnetic interference (EMI) compared to single-ended solutions.
  • Low Voltage Operation: Operates with a 3.3V supply, minimizing power consumption and making it ideal for low-power applications.
  • Fail-Safe Feature: Ensures a high output level when inputs are left open, shorted, or terminated but undriven, enhancing signal integrity.
  • Flow-Through Pinout: Simplifies PCB layout and reduces signal crosstalk by maintaining a clean signal path.
  • Hot-Plugging Capability: Allows devices to be added or removed without powering down the system.

Applications

  • Digital Video Interfaces
  • High-Speed Data Acquisition Systems
  • Automotive Infotainment and Telematics
  • Telecommunications and Networking Equipment
  • Industrial Control Systems

Quality and Reliability

The SN65LVDS109DBTR is built with Texas Instruments' commitment to quality and reliability. It is available in a small-outline transistor (SOT) package that is RoHS compliant and follows the industry standards for environmental responsibility. The device's robust construction ensures long-term reliability in various operating conditions, making it a trusted choice for critical applications.

With its combination of high-speed performance, low power consumption, and advanced features like hot-plugging and fail-safe operation, the SN65LVDS109DBTR is an excellent solution for designers looking to enhance their high-speed communication systems.

You May Also Be Interested in

Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
USB-C 10GBPS MULTI-PROT LINEAR R / Buffer, ReDriver 4 Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9032
Diodes Incorporated
IC REDRIVER 12.5 GBPS 30TQFN / Buffer, ReDriver 2 Channel 12.5Gbps 30-TQFN (2.5x4.5)
Lowest to $4.6520
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Texas Instruments
10GBPS TYPEC DP ALT MODE REDRIVE / ReDriver Channel 10Gbps 40-WQFN (6x4)
Lowest to $6.9401
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess