EN
  • EN
  • DE
  • IT

SN65LVDS33MDREP

Part No SN65LVDS33MDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL RECEIVER | IC DIFF TXRX HI-SPD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 65LVDS33
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252914-SN65LVDS33MDREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS33MDREP CAD Model

Description

The SN65LVDS33MDREP is a robust, high-speed differential line receiver designed by Texas Instruments to meet the demanding requirements of high-speed data communication in industrial, automotive, and telecommunication applications. This particular model is part of the enhanced product (EP) lineup, which means it has been optimized for mission-critical environments and applications that require extended temperature ranges and increased reliability.

This receiver is capable of handling data rates up to 400 Mbps, making it suitable for a wide range of high-performance applications. It operates over a wide supply voltage range of 3.0 V to 3.6 V, providing flexibility in various system designs. The SN65LVDS33MDREP is designed to receive low-voltage differential signaling (LVDS) signals and convert them into low-voltage TTL (LVTTL) output levels.

The device features a flow-through pinout that simplifies PCB layout by placing the inputs and outputs on opposite sides of the package, reducing signal crosstalk and simplifying trace routing. It also boasts a high common-mode voltage range, which provides excellent noise immunity and tolerance to ground potential differences between devices, ensuring reliable data transmission even in electrically noisy environments.

The SN65LVDS33MDREP has a differential input threshold that is compatible with LVDS, PECL, CML, and other differential signal standards. This makes it a versatile solution for systems that interface with various technologies. Additionally, it incorporates fail-safe circuitry that ensures a high-level output state when the inputs are left open, shorted, or terminated but undriven, enhancing the reliability of the system.

Available in a compact SOIC-16 package, the SN65LVDS33MDREP is designed with over-temperature protection and is characterized for operation from -55°C to 125°C, making it an ideal choice for harsh environment applications. Its high ESD tolerance further ensures robustness in industrial settings where electrostatic discharges can be a common challenge.

Texas Instruments' commitment to quality and reliability is evident in the SN65LVDS33MDREP, making it a preferred choice for engineers and designers looking for a high-speed differential line receiver that can perform reliably in extreme conditions and support the high-speed data communication needs of today's and tomorrow's technology.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess