EN
  • EN
  • DE

SN65LVP19EVM

Part No SN65LVP19EVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Product Status Obsolete
Type Interface
Function LVPECL, Buffer/Repeater
Utilized IC / Part SN65LVP19
Supplied Contents Board(s)
Base Product Number SN65L
Other Names 296-21009R,-296-21009,-SN65LVP19EVMR,-296-21009,296-21009
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284405-SN65LVP19EVM
Ultra Librarian 3D Model Ultra Librarian SN65LVP19EVM CAD Model

Description

The SN65LVP19EVM from Texas Instruments is a high-performance evaluation module that showcases the capabilities of the SN65LVP19, a versatile low-voltage differential signaling (LVDS) receiver. Designed to operate at signaling rates up to 400 Mbps, the SN65LVP19EVM is an ideal platform for developers and engineers to test and evaluate the SN65LVP19's features and performance in a real-world application setting.

Key Features

  • High-Speed Performance: Supports signaling rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Power Consumption: The SN65LVP19 is designed for low-power operation, which is critical for power-sensitive designs.
  • Robust Signal Integrity: Features a flow-through pinout that minimizes signal crosstalk and skew, ensuring reliable data transmission.
  • Flexible Power Supply: The device can operate over a wide range of supply voltages, from 3.0 V to 3.6 V, accommodating various system power requirements.
  • Fail-Safe Feature: Includes a fail-safe feature that ensures a high output state when inputs are undriven, providing additional system stability.

Applications

The SN65LVP19EVM is suitable for a variety of applications where high-speed data transmission is required. It is commonly used in:

  • Telecommunications equipment
  • Networking infrastructure
  • Computer peripherals
  • Industrial control systems

Design and Development Support

The evaluation module comes with comprehensive design resources to assist in the development process. Texas Instruments provides detailed documentation, including schematics, layout recommendations, and application notes to facilitate rapid integration of the SN65LVP19 into your designs.

Quality and Reliability

As with all Texas Instruments products, the SN65LVP19EVM is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Texas Instruments' commitment to quality means that engineers can design with confidence, knowing that their products will perform as expected.

You May Also Be Interested in

Diodes Incorporated
EVAL BOARD FOR PI7C9X2G404SVA
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TSC2008
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us
Texas Instruments
EVAL BOARD FOR TPL0501
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
Analog Devices Inc.
EVAL BRD AD8226 ADA4091-2 ADR02
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess