EN
  • EN
  • DE

SN65LVPE502RGER

Part No SN65LVPE502RGER
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER USB 3.0 2CH 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications USB 3.0
Input CML
Output VML
Data Rate (Max) 5Gbps
Number of Channels 2
Delay Time 290ps
Signal Conditioning Input Equalization, Output De-Emphasis
Capacitance - Input 1.25pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 85°C
Case / Package 24-VQFN (4x4)
Win Source Part Number 029611-SN65LVPE502RGER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVPE502RGER CAD Model

Description

The SN65LVPE502RGER is a high-performance product designed and manufactured by Texas Instruments, a globally recognized leader in the field of semiconductor technology.

  • Description: 2-channel, 2-to-1 multiplexer and de-multiplexer switch
  • Operating Voltage: 2.375 to 3.6 V
  • Data Rates: Up to 11.3 Gbps
  • Package: Compact VQFN (RGE)
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880
Texas Instruments
IC REPEATER 28GBPS 135NFBGA
Lowest to $72.0771
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess