EN
  • EN
  • DE

SN74198N

Part No SN74198N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description B-BIT SHIFT REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253028-SN74198N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74198N CAD Model

Description

Product Overview: SN74198N Shift Register by Texas Instruments

The SN74198N is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is a parallel-load 8-bit shift register, which is a crucial component for a wide range of digital systems requiring the conversion of parallel data to serial form or vice versa.

Key Features

  • Type: 8-Bit Shift Register
  • Package: Plastic DIP (Dual In-line Package)
  • Pin Count: 24
  • Operating Voltage: 4.75V to 5.25V
  • Logic Family: TTL (Transistor-Transistor Logic)
  • Output Current: -0.8mA to 16mA
  • Propagation Delay Time: 45ns at 5V

Functional Description

The SN74198N shift register features a parallel input and output interface, enabling users to load or retrieve data in an 8-bit format. It operates in four different modes: shift right, shift left, load parallel, and hold (do nothing). The shifting operation allows for sequential data processing, which is essential for applications like data serialization, data manipulation, and digital signal processing.

Applications

Due to its versatility, the SN74198N can be used in various digital applications such as:

  • Data conversion systems
  • Microprocessor auxiliary functions
  • Serial-to-parallel and parallel-to-serial data processing
  • Temporary data storage
  • Digital signal processing
  • Control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74198N shift register is no exception and is built to meet stringent industry standards, ensuring optimal performance and longevity for your digital projects.

Ordering Information

To acquire the SN74198N shift register or to learn more about this TI product, you can visit the official Texas Instruments website or contact authorized distributors. Ensure that you are getting genuine TI components by purchasing through recommended channels.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess