EN
  • EN
  • DE

SN7423N

Part No SN7423N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-INPUT NOR GATES WITH STROBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253031-SN7423N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN7423N CAD Model

Description

The SN7423N is a high-performance, dual 4-input NAND gate integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This IC is a part of the 7400 series of logic chips, which are widely recognized for their reliability and versatility in digital circuits.

Key Features

  • Logic Type: Dual 4-input NAND gate, providing the ability to perform the NAND function which is a fundamental building block in digital electronics.
  • Package: Housed in a 14-pin plastic DIP (Dual In-line Package), the SN7423N is suitable for through-hole mounting, making it ideal for prototyping and educational purposes.
  • Operating Voltage: Typically operates within a voltage range of 4.75V to 5.25V, compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Power Dissipation: Features low power consumption, with a typical power dissipation of 15mW per gate, making it suitable for power-sensitive applications.
  • Switching Speed: Offers a fast propagation delay, ensuring quick response times in digital circuits.
  • Temperature Range: Operates effectively across a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The SN7423N is utilized in a broad range of digital applications. Its primary use is in logic function implementation, where multiple inputs are needed to control a single output. Typical applications include:

  • Logic circuit design and experimentation
  • Control systems
  • Signal processing
  • Computer systems
  • Complex logic gate configurations

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The SN7423N is manufactured to meet high industry standards, ensuring performance stability and durability. TI also provides comprehensive technical support and documentation, making it easier for engineers and hobbyists to integrate the SN7423N into their projects.

Whether you are designing a sophisticated digital system or learning the basics of logic gates, the SN7423N from Texas Instruments is an excellent choice for your NAND gate requirements.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess