EN
  • EN
  • DE

SN74283N

Part No SN74283N
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description ADDER/SUBTRACTOR, 4-BIT, TTL / IC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number SN74283
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 670349-SN74283N
Ultra Librarian 3D Model Ultra Librarian SN74283N CAD Model

Description

The SN74283N is a quintessential component engineered by Texas Instruments, renowned for its precision and reliability in the world of integrated circuits. This high-performance device is part of the SN74 series, a family known for its robustness and versatility in various electronic applications.

Key Features:

  • Functionality: The SN74283N is a 4-bit binary full adder, a fundamental building block in digital electronics. It is designed to provide the arithmetic sum of two 4-bit binary numbers and a carry-in bit, which is essential for constructing arithmetic circuits that perform addition operations.
  • Logic Family: This IC is built using bipolar junction transistor (BJT) technology and belongs to the Transistor-Transistor Logic (TTL) family, which ensures high-speed performance while maintaining moderate power consumption.
  • Supply Voltage: It operates on a standard 5V power supply, which is typical for TTL devices, making it compatible with a wide range of digital systems.
  • Package: The SN74283N is housed in a 16-pin plastic DIP (Dual In-line Package), which makes it easy to handle and integrate into both prototyping and production environments.
  • Output Type: The device features a totem-pole output, which allows for both sourcing and sinking current, providing a more versatile interface with other components in a circuit.

Applications:

The versatility of the SN74283N allows it to be used in a variety of digital applications. It is commonly found in:

  • Computational circuits in digital computers
  • Complex arithmetic logic units (ALUs)
  • Binary counters and accumulators
  • Address calculation circuits in memory units

Quality and Reliability:

Texas Instruments is committed to delivering high-quality products. The SN74283N undergoes rigorous testing to ensure it meets industry standards for performance and reliability. Whether for educational purposes, prototyping, or commercial production, the SN74283N from Texas Instruments is a trusted choice for engineers and designers looking to implement binary addition functionality in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8373 $55.1190
70+ $1.5076 $105.5320
105+ $1.4605 $153.3525
145+ $1.4134 $204.9430
185+ $1.3662 $252.7470
245+ $1.2249 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess